Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .64mm, .025in |
---|---|
Connector Profile | Standard |
Ejection Latches | With |
Number of Positions | 16 |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Brass, Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Square |
Contact Termination Area Plating Thickness | 2.54µm |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 13.94mm |
Connector Height | 13.94mm, .549in |
Connector Length | 39.62mm, 1.559in |
PCB Thickness (Recommended) | .125in, 3.18mm |
Shrouded End Dimension | 3.81mm, .15in |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Housing Material | Glass Filled Nylon/Polyester |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Blue |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Mounting Ears |
Mating Retention Type | Latch |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Mating Retention | With |
Mating Alignment Type | Center, Dual Polarizing Bar |
Mating Alignment | With |
Polarization | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Method | Box |
実装方法 | Box |
Packaging Quantity | 24 |
製品タイプ | Connector |
Latch Type | Short |
Connector & Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Universal Ejection Pin Headers |
Connector System | Wire-to-Board |
Connector Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.94mm, .155in |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Temperature Rating | Standard |
A/L Univ Hdr 16P Vert Sht Lat Blue |Amp Te Connectivity 2-5499374-3 | Newark Electronics |
AMP-LATCH Universal Headers, A/L UNIV HDR 16P VERT SHT LAT BLUE | Future Electronics |
Conn Ejector Header HDR 16 POS 2.54mm Solder ST Thru-Hole | Avnet America |
A/L UNIV HDR 16P VERT SHT LAT BLUE, Ribbon Cable Connectors | TE Connectivity 2-5499374-3 | RS Americas |
Special Order: A/L UNIV HDR 16P VERT SHT LAT BLUE Connector System: Wire-to-Board Number of Positions: 16 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 16 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 2-5499374-3 | Internal Number: 2-5499374-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-5499374-3?
Additional datasheets, footprints and schematics for 2-5499374-3 are listed on our Part Details page. You can also find images and similar parts to 2-5499374-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-5499374-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-5499374-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-5499374-3 fall under?
The 2-5499374-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-5499374-3 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-5499374-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-5499374-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-5499374-3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 2-5499374-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-5499374-3 often in real-time on the comparison pages.
What if I can't find stock of 2-5499374-3?
You can fill out our help required form which you can use to request a quote for 2-5499374-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.