Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .025in, .64mm |
---|---|
Connector Profile | Standard |
PCB Mount Orientation | Vertical |
Ejection Latches | With |
Number of Positions | 40 |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Current Rating (Max) | 1A |
Contact Termination Area Plating Material | Tin |
Contact Design | Square Post |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 30 – 30µin, .76µm |
Contact Base Material | Brass, Phosphor Bronze |
PCB Thickness (Recommended) | .062in, 1.57mm |
Shrouded End Dimension | .15in, 3.81mm |
Connector Height | 13.94mm, .548in |
Connector Length | 2.76in, 70.1mm |
コネクタの高さ | 13.94mm |
Row-to-Row Spacing | .1in, 2.54mm |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Blue |
Housing Material | Glass Filled Nylon/Polyester |
UL Flammability Rating | UL 94V-0 |
Polarization | With |
Mating Retention | With |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Mating Alignment Type | Center |
Mating Alignment | With |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Circuit Application | Signal |
For Use With | Mates with Receptacles |
実装方法 | Package |
Packaging Quantity | 24 |
Packaging Method | Package |
Connector & Contact Terminates To | Printed Circuit Board |
製品タイプ | Connector |
Header Type | Universal Ejection Pin Headers |
Connector System | Wire-to-Board |
Connector & Housing Type | Plug |
Connector Type | Header |
Latch Type | Short |
Termination Post & Tail Length | 2.79mm, .11in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Temperature Rating | Standard |
A/L Univ Hdr 40P Vert Sht Lat Blue |Amp Te Connectivity 2-5499160-9 | Newark Electronics |
Conn Ejector Header HDR 40 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 2-5499160-9?
Additional datasheets, footprints and schematics for 2-5499160-9 are listed on our Part Details page. You can also find images and similar parts to 2-5499160-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-5499160-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-5499160-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-5499160-9 fall under?
The 2-5499160-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-5499160-9 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-5499160-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-5499160-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-5499160-9 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 2-5499160-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-5499160-9 often in real-time on the comparison pages.
What if I can't find stock of 2-5499160-9?
You can fill out our help required form which you can use to request a quote for 2-5499160-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.