Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Board-to-Board Configuration | Mezzanine |
Stackable | Yes |
Number of Rows | 2 |
Number of Positions | 20 |
PCB Contact Termination Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
PCB Contact Termination Area Plating Material Thickness | 2µin, .05µm |
Contact Layout | Inline |
Contact Current Rating (Max) | .3A |
Contact Mating Area Plating Material Thickness | 8µin |
Stack Height | .059in, 1.5mm |
Insulation Resistance | 2MΩ |
Dielectric Withstanding Voltage (Max) | 500VAC |
Operating Voltage | 250VAC |
Centerline (Pitch) | .0197in, .5mm |
Housing Color | Black |
Housing Material | High heat-resisted resin |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention Type | None |
PCB Mount Alignment Type | None |
PCB Mount Retention | Without |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Signal |
Packaging Method | Tape & Reel |
Packaging Quantity | 1500 |
実装方法 | Tape & Reel |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector System | Board-to-Board |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
High Temperature Compatible | Yes |
Stacking Connector, Receptacle, 20 Position, 0.5Mm, Full Reel | Newark Electronics |
Conn Fine Pitch Connector RCP 20 POS 0.5mm Solder ST SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a 2-5353512-0?
Additional datasheets, footprints and schematics for 2-5353512-0 are listed on our Part Details page. You can also find images and similar parts to 2-5353512-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-5353512-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-5353512-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-5353512-0 fall under?
The 2-5353512-0 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-5353512-0 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-5353512-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-5353512-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-5353512-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 2-5353512-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-5353512-0 often in real-time on the comparison pages.
What if I can't find stock of 2-5353512-0?
You can fill out our help required form which you can use to request a quote for 2-5353512-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.