Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.09
|
40
in stock
|
Buy Now | |
TE Store
from US$1.99
|
8,740
in stock
|
Buy Now | |
Rapid Electronics
from US$2.04
|
1,100
in stock
|
Buy Now | |
Distrelec
from US$1.89
|
1,100
in stock
|
Buy Now | |
TTI Europe
from US$1.15
|
190
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.03
|
35
in stock
|
Buy Now | |
Newark Electronics
from US$2.04
|
-
|
Buy Now | |
Future Electronics
from US$1.30
|
-
|
Buy Now | |
Avnet America
from US$1.15
|
-
|
Buy Now | |
RS Americas
from US$1.80
|
-
|
Buy Now | |
element14
from US$1.46
|
-
|
Buy Now | |
Avnet Asia
from US$1.29
|
-
|
Buy Now | |
Farnell
from US$1.43
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Modular Jack Latch Orientation | Standard - Latch Down |
---|---|
Connector Profile | Low |
Shield Material | Brass |
Shield Plating Finish | Bright |
PCB Ground Tab Location | 3.05mm, .12in |
Shield Plating Material | Tin |
Number of Loaded Positions | 8 |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Number of PCB Ground Tabs | 2 |
Connector Contact Density | Standard |
Keyed | No |
Status Indicator | None |
Port Matrix Configuration | 1 x 1 |
Panel Ground Location | Top and Side, Top |
Number of Positions | 8 |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1.5A |
Connector Product Type | Connector Assembly |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Nickel |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | .062in, 1.6mm |
PCB Tail Length | 3.1mm, .122in |
Connector Height | .476in, 12.1mm |
コネクタの高さ | 12.1mm |
Mating Entry Location | Side |
Centerline (Pitch) | .04in, 1.02mm |
Housing Material | PBT Polyester |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Panel Mount Feature | With |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Shielded | Yes |
Comment | Staggered side panel grounds so 2 connectors can be placed side by side, With insulation plate. |
実装方法 | Tray, Box & Tray |
Packaging Quantity | 190 |
Packaging Method | Tray, Box & Tray |
Grounding Options | PCB and Panel Ground |
Connectors & Connector Components Type | Connector |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Jack & Plug Interface Type | RJ45 |
Modular Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 158°F, -45 – 70°C |
8/8 MOD JACK ASSY SE Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 2-5338556-1 | Internal Number: 2-5338556-1 | TE Connectivity | TE Store |
Modular Conn/Ethernet Conn 8/8 MOD JACK ASSY SE 8 | Rapid Electronics |
TE Connectivity - AMP 8/8 MOD JACK ASSY SE 8P 1X1 R/A RJ45 | Distrelec |
Cat 3 Modular RJ45 Jack, 8/8 Right Angle | RS |
Socket | Transfer Multisort Elektronik |
Receptacle, Rj45, Pcb, 8Way | Newark Electronics |
8 Position Single Port Right Angle Through Hole RJ45 Modular Jack | Future Electronics |
8/8 MOD JACK ASSY SE, RJ45 Connectors | TE Connectivity 2-5338556-1 | RS Americas |
RECEPTACLE, RJ45, PCB, 8WAY | element14 |
Where can I find additional details, specifications and documents for a 2-5338556-1?
Additional datasheets, footprints and schematics for 2-5338556-1 are listed on our Part Details page. You can also find images and similar parts to 2-5338556-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-5338556-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-5338556-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-5338556-1 fall under?
The 2-5338556-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-5338556-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-5338556-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-5338556-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-5338556-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, TTI Europe and RS have stock available or on a lead time for 2-5338556-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-5338556-1 often in real-time on the comparison pages.
What if I can't find stock of 2-5338556-1?
You can fill out our help required form which you can use to request a quote for 2-5338556-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.