2-5332070-3

Connectors

> Card & Socket Connectors

> Discrete Sockets

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2-5332070-3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2-5332070-3
Details for TE Store
2-5332070-3
SOCKET,MIN-SPR SN-AU SER-4 Socket Length:.143 in
Buy Directly from TE Store (1042 in Stock)
$0.3900 per unit
Series Information for 2-5332070-3 - TE Connectivity
  • Status: Active
  • Product Code: 3076
  • Global Product Line: 377
  • GPL Description: Data and Devices

Description

SOCKET,MIN-SPR SN-AU SER-4

Specifications

Sealant:
No
Sleeve Plating Material:
Tin
Sleeve Material:
Copper
Contact Mating Area Plating Thickness:
30µm, 30µin
Socket Type:
Discrete
Contact Base Material:
Beryllium Copper
Contact Spring Plating Thickness:
30µin, 1.27µm
Contact Current Rating (Max):
7.5A
Contact Spring Plating Material:
Gold
Contact Transmits (Typical):
Signal (Data)/Power
Contact Type:
Socket
Wire Size:
19AWG, .653mm²
Socket Length:
.143in, 3.63mm
Hole Size (Recommended):
.072in, 1.83mm
Mating Pin Diameter Range:
.037 – .04in, .94 – 1.02mm
PCB Thickness (Recommended):
.031 – .125in, .79 – 3.18mm
Circuit Application:
Power & Signal
Spring Material:
Beryllium Copper
Packaging Quantity:
2000
Packaging Method:
Bag, Loose Piece
Connector System:
Cable-to-Board
Sealable:
No
Connector & Contact Terminates To:
Printed Circuit Board
Product Type:
Contact
Profile:
Zero
Sleeve Style:
Closed Bottom
Wire/Cable Type:
Discrete Wire
Termination Method to Printed Circuit Board:
Through Hole - Press-Fit
Insertion Method:
Hand/Semi-Automatic
Termination Method to Wire & Cable:
Solder
Operating Temperature Range:
-65 – 125°C, -85 – 257°F

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Pin-in-Paste capable to 260°C

Alternate Descriptions

Newark Electronics
SOCKET,MIN-SPR SN-AU SER-4
Avnet America
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece
Avnet Europe
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece
Avnet Asia
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece
TE Store
SOCKET,MIN-SPR SN-AU SER-4 Socket Length:.143 in;Socket Length:3.63 mm;Hole Size (Recommended):1.83 mm;Hole Size (Recommended):.072 in;Sealant:No 0.143" 3.63 mm 1.83 mm .072" | Discrete Socket | TE Connectivity