Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.51
|
5,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
5,600
in stock
|
Buy Now | |
Rapid Electronics
from US$0.38
|
5,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.45
|
5,600
in stock
|
Buy Now | |
Farnell
from US$0.53
|
4,600
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
TE Store
from US$1.00
|
-
|
Buy Now |
Sealant | No |
---|---|
Sleeve Material | Copper |
Sleeve Plating Material | Tin |
Contact Mating Area Plating Thickness | 30µm, 30µin |
Contact Base Material | Beryllium Copper |
Contact Spring Plating Thickness | .685µm, 30µin |
Socket Type | Discrete |
Contact Type | Socket |
Contact Transmits (Typical) | Signal (Data)/Power |
Contact Current Rating (Max) | 7.5A |
Contact Spring Plating Material | Gold |
Hole Size (Recommended) | 1.83mm, .072in |
Socket Length | .143in, 3.63mm |
PCB Thickness (Recommended) | .031 – .125in, .79 – 3.18mm |
Wire Size | 20 – 19AWG, .518 – .653mm² |
Mating Pin Diameter Range | .034 – .037in, .86 – .94mm |
Circuit Application | Power & Signal |
Spring Material | Beryllium Copper |
Packaging Method | Bag, Loose Piece |
Packaging Quantity | 2000 |
Connector System | Cable-to-Board |
Wire/Cable Type | Discrete Wire |
Product Type | Contact |
Profile | Zero |
Sleeve Style | Closed Bottom |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Insertion Method | Hand/Semi-Automatic |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Ic&component Sockets M-Spring 034-037 Cl-Btm |Amp Te Connectivity 2-5332070-1 | Newark Electronics |
IC&Component Sockets M-SPRING 034-037 CL-BTM | Rapid Electronics |
TE Connectivity SOCKET MIN-SPR SN-AU SER-4 IC & Componen | Distrelec |
PCB SOCKET, GOLD, 1POS, THROUGH HOLE | Farnell |
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece | Avnet America |
Special Order: SOCKET,MIN-SPR SN-AU SER-4 Socket Length: 3.63 mm Socket Length: .143 in PCB Hole Diameter: .072 in PCB Hole Diameter: 1.83 mm Socket Sleeve Style: Closed Bottom Miniature Spring Sockets: Closed Bottom & Beryllium Copper & 6.5A | 3.63 mm .143" .072" 1.83 mm | Part Number: 2-5332070-1 | Internal Number: 2-5332070-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | 4 Series |
RoHS: | Unknown |
No. of Contacts | 1Contacts |
---|---|
Connector Type | PCB Socket |
Pitch Spacing | - |
Product Range | 4 Series |
Row Pitch | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-5332070-1?
Additional datasheets, footprints and schematics for 2-5332070-1 are listed on our Part Details page. You can also find images and similar parts to 2-5332070-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-5332070-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-5332070-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-5332070-1 fall under?
The 2-5332070-1 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.
Can I view similar or alternative parts?
You can view similar parts to 2-5332070-1 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-5332070-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-5332070-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-5332070-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-5332070-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-5332070-1 often in real-time on the comparison pages.
What if I can't find stock of 2-5332070-1?
You can fill out our help required form which you can use to request a quote for 2-5332070-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.