2-5331677-2 Card & Socket Connectors by TE Connectivity

SOCKET,MIN-SPR W/H SN-AU SER-3

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.29

Distributor Stock
Logo for RS
RS
from US$0.53
No stock
Buy Now
Logo for TE Store
TE Store
from US$0.71
18,705
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.45
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.38
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.41
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.60
-
Buy Now
Logo for Farnell
Farnell
from US$0.29
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Sealant No
Sleeve Plating Material Tin
Sleeve Material Copper
Contact Mating Area Plating Thickness 30µm, 30µin
Contact Current Rating (Max) 5A, 6.5A
Contact Base Material Beryllium Copper
Contact Spring Plating Material Gold
Socket Type Discrete
Contact Type Socket
Contact Transmits (Typical) Signal (Data)/Power
Contact Spring Plating Thickness 30µin, .762µm
Hole Size (Recommended) .062in, 1.57mm
Wire Size 20 – 21AWG, .41 – .518mm²
Mating Pin Diameter Range .76 – .84mm, .03 – .033in
PCB Thickness (Recommended) .79 – 3.18mm, .031 – .125in
Socket Length 3.51mm, .138in
Circuit Application Power & Signal
Spring Material Beryllium Copper
Packaging Method Loose Piece, Bag
Packaging Quantity 2000
Sleeve Style Open Bottom
Sealable No
Product Type Contact
Wire/Cable Type Discrete Wire
Connector System Cable-to-Board
Profile Zero
Connector & Contact Terminates To Printed Circuit Board
Insertion Method Hand/Semi-Automatic/Automatic
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Termination Method to Wire & Cable Solder
Operating Temperature Range -85 – 257°F, -65 – 125°C

Alternative Descriptions

SOCKET,MIN-SPR W/H SN-AU SER-3 Socket Length: 3.51 mm Socket Length: .138 in PCB Hole Diameter: .062 in PCB Hole Diameter: 1.57 mm Socket Sleeve Style: Open Bottom Miniature Spring Sockets: Open Bottom & Beryllium Copper & 5A | 3.51 mm .138" .062" 1.57 mm | Part Number: 2-5331677-2 | Internal Number: 2-5331677-2 | TE Connectivity | TE Store
Discrete socket pcb 1 way | RS
Socket,min-Spr W/H Sn-Au Ser-3 |Amp Te Connectivity 2-5331677-2 | Newark Electronics
3.51 mm 0.76 - 0.84 mm Diameter Open Bottom Miniature Spring Socket Assembly | Future Electronics
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece | Avnet America
SOCKET, MIN-SPR W/H SN-AU SER-3, Pin Sockets | TE Connectivity 2-5331677-2 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-5331677-2?

Additional datasheets, footprints and schematics for 2-5331677-2 are listed on our Part Details page. You can also find images and similar parts to 2-5331677-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-5331677-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-5331677-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-5331677-2 fall under?

The 2-5331677-2 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.

Can I view similar or alternative parts?

You can view similar parts to 2-5331677-2 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-5331677-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-5331677-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-5331677-2 have stock available?

Authorised distributors including TE Store, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 2-5331677-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-5331677-2 often in real-time on the comparison pages.

What if I can't find stock of 2-5331677-2?

You can fill out our help required form which you can use to request a quote for 2-5331677-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay