2-5331272-5

Connectors

> Card & Socket Connectors

> Discrete Sockets

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2-5331272-5
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2-5331272-5
Series Information for 2-5331272-5 - TE Connectivity
  • Status: Active
  • Product Code: 3076
  • Global Product Line: 377
  • GPL Description: Data and Devices

Description

SOCKET, MIN-SPR SN SER-2

Specifications

Sealant:
No
Sleeve Plating Material:
Tin
Sleeve Material:
Copper
Contact Base Material:
Beryllium Copper
Contact Mating Area Plating Thickness:
2.54µm
Contact Current Rating (Max):
5A
Contact Type:
Socket
Socket Type:
Discrete
Contact Spring Plating Thickness:
30µin, 2.54µm
Contact Spring Plating Material:
Tin
Contact Transmits (Typical):
Signal (Data)/Power
PCB Thickness (Recommended):
.031 – .125in, .79 – 3.18mm
Wire Size:
.205 – .258mm²
Hole Size (Recommended):
1.32mm, .052in
Mating Pin Diameter Range:
.56 – .64mm, .022 – .025in
Socket Length:
.138in, 3.51mm
Circuit Application:
Power & Signal
Spring Material:
Beryllium Copper
Packaging Quantity:
2000
Packaging Method:
Bag, Loose Piece
Profile:
Zero
Connector & Contact Terminates To:
Printed Circuit Board
Wire/Cable Type:
Discrete Wire
Sleeve Style:
Closed Bottom
Connector System:
Cable-to-Board
Product Type:
Contact
Sealable:
No
Insertion Method:
Hand/Semi-Automatic
Termination Method to Wire & Cable:
Solder
Termination Method to Printed Circuit Board:
Through Hole - Press-Fit
Operating Temperature Range:
-65 – 125°C, -85 – 257°F

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Pin-in-Paste capable to 260°C

Alternate Descriptions

Avnet America
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece
Avnet Europe
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece