2-530745-0 Part Information

Details for 2-530745-0 by TE Connectivity

Connectors>PCB Connectors>Board-to-Board Connectors>Board-to-Board Headers & Receptacles

Part Downloads

Featured content from Farnell

Part Specifications

Post Size .20 x .46mm, .008 x .018in
PCB Mount Orientation Vertical
Stackable No
Number of Rows 2
Number of Positions 100
PCB Contact Termination Area Plating Material Tin-Lead
Contact Layout Staggered
Contact Base Material Beryllium Copper
Contact Type Socket
Contact Mating Area Plating Material Thickness 50µin
Contact Mating Area Plating Material Gold
Row-to-Row Spacing 3.81mm, .15in
Connector Height 5.46mm, .215in
コネクタの高さ 5.46mm
Centerline (Pitch) 1.27mm, .05in
Housing Color Gray
Housing Material LCP (Liquid Crystal Polymer)
PCB Mount Retention Without
Mating Alignment With
Mating Alignment Type Polarized
Assembly Process Feature None
Comment Also see 530745-9 unsealed version.
Packaging Quantity 3
Packaging Method Package
実装方法 Package
Sealable Yes
PCB Connector Assembly Type PCB Mount Receptacle
Connector & Contact Terminates To Printed Circuit Board
Termination Post & Tail Length .14in, .19in, 4.83mm, 3.56mm
Termination Method to Printed Circuit Board Through Hole - Solder
Wave solder capable to 265°C
Status: Active
Product Code: 5327
Global Product Line: 090
GPL Description: Aerospace Defense & Marine

Compatible Parts

Alternative Part Descriptions

  • MINI BX RCPT ASSY 100P SEALED | Newark Electronics
  • Conn Box Connector RCP 100 POS 2.54mm Solder ST Thru-Hole | Avnet America
  • Conn Box Connector RCP 100 POS 2.54mm Solder ST Thru-Hole | Avnet Europe
  • RECTANGULAR CONNECTOR | Richardson RFPD
  • 100 Position 2 Row 1.27 mm Receptcle Vertical Box Connector | Future Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-530745-0?

Additional datasheets, footprints and schematics for 2-530745-0 are listed in our Part Details tab. You can also find the 2-530745-0 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-530745-0 in the Pricing & Inventory tab next to part details. You can view 2-530745-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-530745-0 fall under?

The 2-530745-0 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 2-530745-0 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-530745-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-530745-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-530745-0 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Avnet Europe, Richardson RFPD and Future Electronics have stock available or on a lead time for 2-530745-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-530745-0 often in real-time on the comparison pages.

What if I can't find stock of 2-530745-0?

You can fill out our help required form which you can use to request a quote for 2-530745-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2-530745-0

Loading...
Loading Results for 2-530745-0