Post Size | .23 x .46mm, .009 x .018in |
---|---|
Number of Positions | 110 |
Number of Rows | 2 |
Stackable | No |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin-Lead |
PCB Contact Termination Area Plating Material Thickness | 100µin |
Contact Mating Area Plating Material Thickness | 50µin |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Base Material | Brass |
Contact Layout | Staggered |
Connector Height | .31in, 7.87mm |
コネクタの高さ | 7.87mm |
Row-to-Row Spacing | .15in, 3.81mm |
Housing Color | Gray |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Mating Alignment | With |
PCB Mount Retention | Without |
Mating Alignment Type | Polarized |
Assembly Process Feature | None |
実装方法 | Package |
Packaging Quantity | 5 |
Packaging Method | Package |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .2in, 8.89mm, .35in, .14in, 3.56mm, .275in, 6.98mm, 5.08mm |
Mini Box Pin Hdr Asy 110 Pos |Amp Te Connectivity 2-530743-1 | Newark Electronics |
Conn Box Connector PIN 110 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Special Order: MINI BOX PIN HDR ASY 110 POS PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 110 Number of Rows: 2 PCB Mount Header Right Angle Board-to-Board 110 | PCB Header & Receptacle | Part Number: 2-530743-1 | Internal Number: 2-530743-1 | TE Connectivity | TE Store |
Rectangular MIL Spec Connectors MINI BOX PIN HDR ASY | Sager |
Where can I find additional details, specifications and documents for a 2-530743-1?
Additional datasheets, footprints and schematics for 2-530743-1 are listed on our Part Details page. You can also find images and similar parts to 2-530743-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-530743-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-530743-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-530743-1 fall under?
The 2-530743-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-530743-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-530743-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-530743-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-530743-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Sager and Avnet Abacus have stock available or on a lead time for 2-530743-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-530743-1 often in real-time on the comparison pages.
What if I can't find stock of 2-530743-1?
You can fill out our help required form which you can use to request a quote for 2-530743-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.