2-530655-5 PCB Connectors by TE Connectivity

CONN LOW PRO 18 POS 156X200C/L

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$13.25

Distributor Stock
Logo for Newark
Newark
from US$13.25
No stock
Buy Now
Logo for TE Store
TE Store
from US$23.78
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Connector Profile Low
Number of Positions 18
PCB Mount Orientation Vertical
Connector Contact Load Condition Fully Loaded
Number of Rows 2
Number of Dual Positions 18
PCB Contact Termination Area Plating Material Finish Bright
Contact Type Socket
PCB Contact Termination Area Plating Material Thickness 100µin, 2.54µm
Contact Retention Within Housing With
Contact Mating Area Plating Material Gold
Contact Current Rating (Max) 5A
Contact Underplating Material Nickel
PCB Contact Termination Area Plating Material Tin
Contact Mating Area Plating Material Thickness .76µm
端子の下地めっきの材料 Nickel
Contact Base Material Phosphor Bronze
Height 11.68mm, .46in
Card Slot Depth 7.49mm, .295in
Housing Color Green
Centerline (Pitch) .156in, 3.96mm
Housing Material Glass Filled Polyester
PCB Mount Retention Type Mounting Ears
PCB Mount Alignment Without
Panel Mount Feature Type Mounting Ears
PCB Mount Retention With
Panel Mount Feature Without
Contact Retention Type Within Housing Locking Lance
Mating Alignment Without
Mating Retention Without
Circuit Application Power
Comment Intercontact Keying Plug Part Number 650025-2.
Packaging Method Box
Packaging Quantity 90
Connector & Housing Type Receptacle
Connector & Contact Terminates To Printed Circuit Board
Connector System Board-to-Board
Row-to-Row Spacing 5.08mm, .2in
Termination Post & Tail Length 3.81mm, .15in
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -55 – 105°C

Alternative Descriptions

Conn Low Pro 18 Pos 156X200C/L |Amp Te Connectivity 2-530655-5 | Newark Electronics
Special Order: CONN LOW PRO 18 POS 156X200C/L Standard Edge Connector | Part Number: 2-530655-5 | Internal Number: 2-530655-5 | TE Connectivity | TE Store
Conn Card Edge SKT 36 POS Solder ST Thru-Hole | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-530655-5?

Additional datasheets, footprints and schematics for 2-530655-5 are listed on our Part Details page. You can also find images and similar parts to 2-530655-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-530655-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-530655-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-530655-5 fall under?

The 2-530655-5 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2-530655-5 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-530655-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-530655-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-530655-5 have stock available?

Authorised distributors including Newark Electronics, TE Store and Avnet America have stock available or on a lead time for 2-530655-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-530655-5 often in real-time on the comparison pages.

What if I can't find stock of 2-530655-5?

You can fill out our help required form which you can use to request a quote for 2-530655-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay