Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.05
|
787
in stock
|
Buy Now | |
Rapid Electronics
from US$1.41
|
10,983
in stock
|
Buy Now | |
Chip One Stop
from US$0.78
|
10,983
in stock
|
Buy Now | |
element14
from US$1.29
|
787
in stock
|
Buy Now | |
Farnell
from US$2.25
|
787
in stock
|
Buy Now | |
Future Electronics
from US$1.02
|
-
|
Buy Now | |
Avnet America
from US$1.01
|
-
|
Buy Now | |
RS Americas
from US$1.11
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Handle | Without |
---|---|
Number of Positions | 2 |
Shunt Type | Tandem Spring |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material | Tin |
Shunt Style | Open Top |
Contact Base Material | Phosphor Bronze |
Height | 9.14mm, .36in |
Insulation Resistance | 1000MΩ |
Termination Resistance | 20mΩ |
Housing Material | Polyester, Nylon |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
CSA Certified | Yes |
Packaging Quantity | 5000 |
Packaging Method | Bag |
実装方法 | Bag |
Operating Temperature Range | -40 – 85°C |
Headers&Wire Housings TANDEM SPRING SHUNT | Rapid Electronics |
Tdmspring,shuntasy2Pos Rohs Compliant: No |Amp Te Connectivity 2-530153-2 | Newark Electronics |
2 Position 2.54 mm Centerline Open Top Tandem Spring Shunt | Future Electronics |
Conn Shunt F 2 POS 2.54mm ST Loose Piece | Avnet America |
TANDEM SPG SHUNT ASSY, TDM SPRING, SHUNT ASY 2 POS | TE Connectivity 2-530153-2 | RS Americas |
Where can I find additional details, specifications and documents for a 2-530153-2?
Additional datasheets, footprints and schematics for 2-530153-2 are listed on our Part Details page. You can also find images and similar parts to 2-530153-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-530153-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-530153-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-530153-2 fall under?
The 2-530153-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 2-530153-2 when available in the Board-to-Board Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-530153-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-530153-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-530153-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2-530153-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-530153-2 often in real-time on the comparison pages.
What if I can't find stock of 2-530153-2?
You can fill out our help required form which you can use to request a quote for 2-530153-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.