2-5229913-1

Connectors

> D-Shaped Connectors

> D-Sub Connectors

> IDC D-Sub Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2-5229913-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2-5229913-1
Details for TE Store
2-5229913-1
KIT, RCPT, 50 POS, B SLOT Connector Style:Receptacle
Buy Directly from TE Store (323 in Stock)
$5.2700 per unit
Series Information for 2-5229913-1 - TE Connectivity
  • Status: Active
  • Product Code: 1210
  • Global Product Line: 341
  • GPL Description: Data and Devices

Description

KIT, RCPT, 50 POS, B SLOT

Specifications

Color:
Black
Number of Rows:
2
Number of Positions:
50
Contact Mating Area Plating Thickness:
.76µm, 30µin
Contact Mating Area Plating Material:
Gold, Gold Flash over Palladium Nickel
Contact Current Rating (Max):
.5A, 1A
Contact Base Material:
Copper Alloy
Stranded Wire Size:
.33mm², 24AWG
Solid Wire Size:
26 – 24AWG, .13 – .32mm²
Accepts Cable Diameter (Max):
.5in, 12.7mm
Wire Size:
26 – 24AWG
Cable Outside Diameter:
.425 – .5in, 10.8 – 12.7mm
Insulation Diameter (Max):
.045in, 1.14mm
Centerline (Pitch):
.085in, 2.16mm
Housing Material:
Polyphenylene Oxide
Housing Color Dot Designation:
Blue
Screw & Hole Thread Size:
4-40
Panel Mount Feature:
Without
Mating Connector Lock Type:
Screwlocks
Mating Connector Lock:
With
Connector Mounting Type:
Cable Mount (Free-Hanging)
Circuit Application:
Signal
Packaging Method:
Bag
Packaging Quantity:
1
Slot Type Letter Code:
B
Connector System:
Cable-to-Cable, Cable-to-Board
Shielded:
Yes
Kit Type:
Connector Kit
Profile:
Standard
Connector Classification:
IDC
Sealable:
No
Connector & Contact Terminates To:
Wire & Cable
Product Type:
Kit
Product Category:
Connectors
Connector Style:
Receptacle
Wire/Cable Type:
Round Jacketed Cable, Discrete Wire
Protective Cover:
Without
Operating Temperature Range:
-40 – 75°C, -40 – 167°F

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
Conn IEEE 488 RCP 50 POS 2.16mm IDT RA Cable Mount 50 Terminal 1 Port Individual
Avnet Europe
Conn IEEE 488 RCP 50 POS 2.16mm IDT RA Cable Mount 50 Terminal 1 Port Individual
TE Store
KIT, RCPT, 50 POS, B SLOT Connector Style:Receptacle;Solid Wire Size:26 – 24 AWG;Solid Wire Size:.13 – .32 mm²;Stranded Wire Size:24 AWG;Stranded Wire Size:.33 mm² Receptacle 26 – 24 AWG .13 – .32 mm² | Idc D-Sub Connector | TE Connectivity

Similar Products