Prices starting from US$0.11
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.20 |
31,900
|
Buy Now | |
Heilind Electronics | US$0.15 |
308,550
|
Buy Now | |
Future Electronics | US$0.16 |
299,200
|
Buy Now | |
Powell Electronics | US$0.12 |
268,400
|
Buy Now | |
Newark Electronics | US$0.18 |
158,793
|
Buy Now | |
element14 | US$0.22 |
158,793
|
Buy Now | |
Farnell | US$0.23 |
158,793
|
Buy Now | |
TE Store | US$0.20 |
108,801
|
Buy Now | |
Avnet America | US$0.12 |
96,800
|
Buy Now | |
Sager | US$0.12 |
52,800
|
Buy Now | |
Heilind Electronics Asia | US$0.15 |
40,425
|
Buy Now | |
TTI Europe | US$0.11 |
39,600
|
Buy Now | |
Chip One Stop | US$0.17 |
37,400
|
Buy Now | |
Rapid Electronics | US$0.18 |
22,000
|
Buy Now | |
RS Americas | US$0.15 |
6,600
|
Buy Now | |
Avnet Abacus | - |
68,200
|
Buy Now | |
Avnet Asia | US$0.18 |
-
|
Buy Now | |
Boersig | US$0.20 |
-
|
Buy Now | |
Carlton-Bates | US$0.23 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Richardson RFPD | - |
-
|
Buy Now |
Fully Insulated | Yes |
---|---|
Plating Material | Tin |
Insulation Material | Nylon |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Barrel Type | Closed |
Terminal & Splice Type | Receptacle |
Contact Base Material | Brass |
Accepts Wire Insulation Diameter Range | .06 – .135in, 1.52 – 3.43mm |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Overall Length | .855in, 21.75mm |
Voltage (Max) | 600V |
UL Flammability Rating | UL 94V-2 |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Barrel Color | Red |
Packaging Method | Strip/Reel |
Packaging Quantity | 2200 |
Wire Stop | Yes |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insulated | Yes |
Sealable | No |
Insertion Force | Normal |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
250 ULTRA-FAST PLUS 22-18 TPBR | Heilind Electronics |
Ultra Fast 22-18 AWG Straight Fully Insulated Receptacle Assembly | Future Electronics |
Terminal, Female Disconnect, 6.35Mm, Red | Newark Electronics |
TERMINAL, FEMALE DISCONNECT, 6.35MM, RED | element14 |
ULTRA-FAST 250 ASY REC 22-18 TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .32 – .82 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 22 – 18 AWG .32 – .82 mm² 6.35 mm | Quick Disconnect | Part Number: 2-520405-2 | Internal Number: 2-520405-2 | TE Connectivity | TE Store |
Quick Disconnect Terminal 18-22AWG RCP 21.7mm 10.38mm Tin Strip | Avnet America |
Terminals ULTRA-FAST 22-18 Reel of 2200 | Sager |
250 ULTRA-FAST PLUS 22-18 TPBR | TTI Europe |
Receptacle terminal, Ultra-Fast Plus 250 | RS |
Connector Receptacle, 250, 22-18AWG, UltraFast Plus Series | TE Connectivity 2-520405-2 | RS Americas |
Disconnect, Female | Carlton-Bates |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Ultra-Fast Plus FASTON Series |
RoHS: | Unknown |
Product Range | Ultra-Fast Plus FASTON Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 22AWG |
Where can I find additional details, specifications and documents for a 2-520405-2?
Additional datasheets, footprints and schematics for 2-520405-2 are listed on our Part Details page. You can also find images and similar parts to 2-520405-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-520405-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-520405-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-520405-2 fall under?
The 2-520405-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 2-520405-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-520405-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-520405-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-520405-2 have stock available?
Authorised distributors including Heilind Electronics, Future Electronics, Powell Electronics, Newark Electronics and element14 have stock available or on a lead time for 2-520405-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-520405-2 often in real-time on the comparison pages.
What if I can't find stock of 2-520405-2?
You can fill out our help required form which you can use to request a quote for 2-520405-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.