Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Frame Plating Material | Nickel |
---|---|
Shield Plating Material | Nickel over Copper |
Color | Black |
Shield Material | Steel |
Shell Material | Steel |
Shell Plating Material | Nickel |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Preloaded | Yes |
Number of Positions | 36 |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | .5A, 1A |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin |
PCB Thickness (Recommended) | .062 – .093in, 1.6mm |
Panel Thickness | .079in, 2.01mm |
Housing Material | Thermoplastic |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole |
Mating Connector Lock Type | Bail Lock |
PCB Mount Retention | Without |
Mating Retention Type | Latch |
Panel Mount Feature | With |
Mating Retention | With |
Mounting Angle | Vertical |
Mating Connector Lock | With |
Mounting Hole Diameter | 2.8mm |
Circuit Application | Signal |
Packaging Method | Tube |
Packaging Quantity | 10 |
Profile | Standard |
Shell Type | Full Metal Shell |
Product Type | Connector |
Connector System | Cable-to-Board |
Row-to-Row Spacing | .05 |
Connector Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Frame Material | Die Cast Zinc |
Sealable | No |
Connector Style | Receptacle |
Termination Post Length | .122in, 3.1mm |
Housing Material Temperature | Standard |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Wire-Board Connector, Receptacle 36 Position 1.27Mm | Newark Electronics |
Conn SCSI RCP 36 POS 2.54mm Solder ST Thru-Hole 36 Terminal 1 Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2-5175887-5?
Additional datasheets, footprints and schematics for 2-5175887-5 are listed on our Part Details page. You can also find images and similar parts to 2-5175887-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-5175887-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-5175887-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-5175887-5 fall under?
The 2-5175887-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-5175887-5 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-5175887-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-5175887-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-5175887-5 have stock available?
Authorised distributors including Newark Electronics, element14 and Avnet Abacus have stock available or on a lead time for 2-5175887-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-5175887-5 often in real-time on the comparison pages.
What if I can't find stock of 2-5175887-5?
You can fill out our help required form which you can use to request a quote for 2-5175887-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.