Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Plating Material | Nickel over Copper |
---|---|
Post Spacer Material | Thermoplastic |
Shield Plating Material | Nickel over Copper |
Shell Material | Zinc Die Cast |
Shield Material | Zinc Die Cast |
Post Plating Material | Tin over Nickel |
Number of Positions | 50 |
PCB Mount Orientation | Right Angle |
Number of Rows | 4 |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | PBT |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Post Spacer Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Connector Lock Type | Screwlocks |
Mounting Hole Diameter | 2.7mm |
PCB Mount Retention | With |
PCB Mounting Style | Through Hole - Solder |
Mating Retention | Without |
Mating Alignment | Without |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Circuit Application | Signal |
Packaging Quantity | 5 |
Packaging Method | Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | .1 in, 2.54 mm |
Shielded | Yes |
Grounded | No |
Sealable | No |
Connector System | Cable-to-Board |
Shell Type | Full Metal Shell |
Connector Type | Connector Assembly |
Profile | Standard |
Product Type | Connector |
Connector Style | Receptacle |
Grounding Indents | Without |
Grounding Straps | Without |
Termination Post Length | 3.8mm, .15in |
Grounding Clips | Without |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Amlpimite 050 Plug 50P Type A |Amp Te Connectivity 2-5174726-4 | Newark Electronics |
Conn D-Subminiature SKT 50 POS 2.54mm Solder RA Thru-Hole 50 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 2-5174726-4?
Additional datasheets, footprints and schematics for 2-5174726-4 are listed on our Part Details page. You can also find images and similar parts to 2-5174726-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-5174726-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-5174726-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-5174726-4 fall under?
The 2-5174726-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-5174726-4 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-5174726-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-5174726-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-5174726-4 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2-5174726-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-5174726-4 often in real-time on the comparison pages.
What if I can't find stock of 2-5174726-4?
You can fill out our help required form which you can use to request a quote for 2-5174726-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.