Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$25.32
|
407
in stock
|
Buy Now | |
Distrelec
from US$26.02
|
2,905
in stock
|
Buy Now | |
Rapid Electronics
from US$21.39
|
2,889
in stock
|
Buy Now | |
Chip One Stop
from US$19.70
|
2,889
in stock
|
Buy Now | |
element14
from US$26.69
|
407
in stock
|
Buy Now | |
RS Americas
from US$24.50
|
175
in stock
|
Buy Now | |
Newark Electronics
from US$26.03
|
54
in stock
|
Buy Now | |
Avnet America
from US$22.16
|
-
|
Buy Now | |
Boersig
from US$22.10
|
-
|
Buy Now | |
TTI Europe
from US$24.76
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Material | Zinc |
---|---|
Shield Material | Zinc |
Post Plating Material | Tin over Nickel |
Shield Plating Material | Nickel over Copper |
Retention Leg Material | Nickel |
Shell Plating Material | Nickel over Copper |
Retention Leg Plating Material | Brass |
Number of Rows | 4 |
Number of Positions | 68 |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Thickness | 30µin |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Black |
Housing Material | PBT |
UL Flammability Rating | UL 94V-0 |
Post Plate Flammability Rating | UL 94V-0 |
Mating Retention Type | Latch |
PCB Mounting Style | Through Hole - Solder |
Connector Mounting Type | Board Mount |
Mating Connector Lock | Without |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Boardlock |
Panel Mount Feature | Without |
PCB Mount Retention | With |
Mating Alignment | Without |
Mating Retention | With |
Circuit Application | Signal |
Packaging Quantity | 4 |
Packaging Method | Tray |
Shielded | Yes |
Connector Style | Plug |
Row-to-Row Spacing | .1 in, 2.54 mm |
Grounded | No |
Grounding Straps | Without |
Connector Type | Connector Assembly |
Connector & Contact Terminates To | Printed Circuit Board |
Profile | Standard |
Connector System | Cable-to-Board |
Product Type | Connector |
Post Plate Material | Thermoplastic |
Shell Type | Full Metal Shell |
Grounding Indents | Without |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post Length | 2.9mm, .114in |
Grounding Clips | Without |
TE Connectivity - AMP PCB D-Sub 68P S-MINI-MITE CAP HDR R-LEG | Distrelec |
D-Sub High Density Connectors 050 068P R/A PCB | Rapid Electronics |
D SUB CONN, PLUG, 68POS, SOLDER | element14 |
Conn D-Sub PCB Plug 68Pos RTAng II Series Solder/Thru-Hole | TE Connectivity 2-5174341-5 | RS Americas |
D Sub Connector, R/A Plug, 68Pos, Th | Newark Electronics |
Conn D-Subminiature PIN 68 POS 2.54mm Solder RA Thru-Hole 68 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPLIMITE .050 II Series |
RoHS: | Unknown |
No. of Contacts | 68Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Through Hole |
D Sub Shell Size | - |
Product Range | AMPLIMITE .050 II Series |
Connector Body Material | Zinc Body |
Where can I find additional details, specifications and documents for a 2-5174341-5?
Additional datasheets, footprints and schematics for 2-5174341-5 are listed on our Part Details page. You can also find images and similar parts to 2-5174341-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-5174341-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-5174341-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-5174341-5 fall under?
The 2-5174341-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-5174341-5 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-5174341-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-5174341-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-5174341-5 have stock available?
Authorised distributors including Distrelec, Rapid Electronics, Chip One Stop, Farnell and element14 have stock available or on a lead time for 2-5174341-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-5174341-5 often in real-time on the comparison pages.
What if I can't find stock of 2-5174341-5?
You can fill out our help required form which you can use to request a quote for 2-5174341-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.