Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 2 |
---|---|
Board-to-Board Configuration | Mezzanine |
Number of Positions | 64 |
Number of Columns | 32 |
PCB Mount Orientation | Vertical |
Stackable | Yes |
Contact Mating Area Plating Material Thickness | 29.92µin, .76µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material Thickness | 150µin, 3.81µm |
Contact Layout | Inline |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
Connector Height | .33in, 8.37mm |
Stack Height | .512in, 13mm |
Connector Width | 3.81mm, 150in |
コネクタの高さ | 8.37mm |
Operating Voltage | 250VAC |
Insulation Resistance | 2MΩ |
Housing Color | Black |
Centerline (Pitch) | .039in, 1mm |
Mating Entry Location | Top |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Mating Alignment Type | None |
PCB Mount Alignment | With |
PCB Mount Retention Type | None |
Mating Alignment | Without |
PCB Mount Alignment Type | Locating Posts |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Signal |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Packaging Quantity | 400 |
Sealable | No |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -55 – 110°C, -67 – 230°F |
1Fhr,64,30A/S,r,c,s13 |Amp Te Connectivity 2-5146895-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2-5146895-1?
Additional datasheets, footprints and schematics for 2-5146895-1 are listed on our Part Details page. You can also find images and similar parts to 2-5146895-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-5146895-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-5146895-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-5146895-1 fall under?
The 2-5146895-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-5146895-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-5146895-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-5146895-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-5146895-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2-5146895-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-5146895-1 often in real-time on the comparison pages.
What if I can't find stock of 2-5146895-1?
You can fill out our help required form which you can use to request a quote for 2-5146895-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.