2-5146140-7 PCB Connectors by TE Connectivity

52 MODII HORZ DR CE 100CL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Connector Profile Standard
Number of Positions 52
Number of Rows 2
Stackable Yes
PCB Mount Orientation Right Angle
PCB Contact Termination Area Plating Material Thickness 3.81 – 7.62µm, 150 – 300µin
PCB Contact Termination Area Plating Material Tin
Contact Mating Area Plating Material Thickness 10µin
Contact Mating Area Plating Material Gold
Contact Protection Type Closed Entry Housing
Contact Type Socket
Contact Shape & Form Short Point
Contact Base Material Phosphor Bronze
PCB Contact Termination Area Plating Material Finish Matte
Contact Current Rating (Max) 2A
Row-to-Row Spacing 7.87mm, .31in, 2.54mm
コネクタの高さ 6.05mm
PCB Thickness (Recommended) 1.4 – 2.4mm, .055 – .094in
Connector Height .238in, 6.05mm
Operating Voltage 333VAC
Insulation Resistance 5000MΩ
Mating Entry Location Side
Housing Color Black
Centerline (Pitch) .1in, 2.54mm
Housing Material Polyester - GF
Zugelassene Standards UL E28476, CSA LR7189
UL Flammability Rating UL 94V-0
Approved Standards UL E28476, CSA LR7189
PCB Mount Retention Without
Solder Process Feature Board Standoff
Comment TE recommends mating gold or duplex plated headers with duplex plated receptacle assemblies., 6.50 [.256] minimum positive pin stop to prevent shorting between rows.
Sealable No
Applied Pressure Standard, High
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Receptacle
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length .115in, 2.92mm
High Temperature Compatible Yes
Operating Temperature Range -65 – 125°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-5146140-7?

Additional datasheets, footprints and schematics for 2-5146140-7 are listed on our Part Details page. You can also find images and similar parts to 2-5146140-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-5146140-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-5146140-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-5146140-7 fall under?

The 2-5146140-7 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 2-5146140-7 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-5146140-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-5146140-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-5146140-7 have stock available?

There is no stock from authorised distributors for 2-5146140-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-5146140-7 often in real-time on the comparison pages.

What if I can't find stock of 2-5146140-7?

You can fill out our help required form which you can use to request a quote for 2-5146140-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay