Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.91
|
7,924
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
7,924
in stock
|
Buy Now | |
Rapid Electronics
from US$0.73
|
7,924
in stock
|
Buy Now | |
Chip One Stop
from US$0.59
|
7,924
in stock
|
Buy Now | |
Farnell
from US$1.11
|
6,400
in stock
|
Buy Now | |
Avnet America
from US$0.61
|
-
|
Buy Now | |
RS Americas
from US$0.94
|
-
|
Buy Now | |
Boersig
from US$0.76
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sealant | No |
---|---|
Sleeve Plating Material | Gold Flash over Nickel |
Sleeve Material | Copper |
Contact Mating Area Plating Thickness | 30µm, 30µin |
Socket Type | Discrete |
Contact Base Material | Beryllium Copper |
Contact Spring Plating Thickness | 30µin, .762µm |
Contact Spring Plating Material | Gold |
Contact Current Rating (Max) | 7.5A |
Contact Transmits (Typical) | Signal (Data)/Power |
Contact Type | Socket |
Wire Size | 1.31 – 2.08mm², 16 – 14AWG |
Hole Size (Recommended) | 2.56mm, .101in |
PCB Thickness (Recommended) | .031 – .125in, .79 – 3.18mm |
Mating Pin Diameter Range | 1.42 – 1.65mm, .056 – .065in |
Socket Length | 7.32mm, .288in |
Circuit Application | Power & Signal |
Spring Material | Beryllium Copper |
Packaging Quantity | 2000 |
Packaging Method | Bag, Loose Piece |
Connector System | Cable-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Sleeve Style | Closed Bottom |
Profile | Zero |
Wire/Cable Type | Discrete Wire |
Product Type | Contact |
Termination Method to Wire & Cable | Solder |
Insertion Method | Hand/Semi-Automatic |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Ic & Component Sockets Socket Min-Spr Au Ser-5 Rohs Compliant: Yes |Amp Te Connectivity 2-50871-2 | Newark Electronics |
IC&Component Sockets SOCKET MIN-SPR AU SER-5 | Rapid Electronics |
TE Connectivity - AMP Socket MIN-SPR AU SER-5 | Distrelec |
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece | Avnet America |
SOCKET, MIN-SPR AU SER-5, Pin Sockets | TE Connectivity 2-50871-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | - |
---|---|
Connector Type | Test Socket |
Pitch Spacing | - |
Product Range | - |
Row Pitch | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-50871-2?
Additional datasheets, footprints and schematics for 2-50871-2 are listed on our Part Details page. You can also find images and similar parts to 2-50871-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-50871-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-50871-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-50871-2 fall under?
The 2-50871-2 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.
Can I view similar or alternative parts?
You can view similar parts to 2-50871-2 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-50871-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-50871-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-50871-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-50871-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-50871-2 often in real-time on the comparison pages.
What if I can't find stock of 2-50871-2?
You can fill out our help required form which you can use to request a quote for 2-50871-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.