Options for Price Comparison
Distributor Statistics for 2-5050871-4
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 2-5050871-4
Details for 2-5050871-4 by TE Connectivity
Connectors > Card & Socket Connectors > Discrete Sockets
SOCKET,MIN-SPR W/H SN SER-5
2-5050871-4 image

2-5050871-4 by TE Connectivity

SOCKET,MIN-SPR W/H SN SER-5
Part Information
2-5050871-4 image
RoHS Compliant
ELV Compliant
Pin-in-Paste capable to 260°C
Status: Active
Product Code: 3076
Global Product Line: 377
GPL Description: Data and Devices
Specifications
Sleeve Material:
Copper
Sealant:
No
Sleeve Plating Material:
Tin
Contact Spring Plating Thickness:
30µin, 2.54µm
Contact Base Material:
Beryllium Copper
Contact Type:
Socket
Contact Transmits (Typical):
Signal (Data)/Power
Contact Current Rating (Max):
7.5A
Contact Mating Area Plating Thickness:
2.54µm
Contact Spring Plating Material:
Tin
Socket Type:
Discrete
Hole Size (Recommended):
.101in, 2.56mm
Mating Pin Diameter Range:
1.42 – 1.65mm, .056 – .065in
Wire Size:
1.31 – 2.08mm², 16 – 14AWG
Socket Length:
7.32mm, .288in
PCB Thickness (Recommended):
.79 – 3.18mm, .031 – .125in
Circuit Application:
Power & Signal
Spring Material:
Beryllium Copper
Packaging Quantity:
2000
Packaging Method:
Loose Piece, Bag
Sealable:
No
Profile:
Zero
Wire/Cable Type:
Discrete Wire
Product Type:
Contact
Connector System:
Cable-to-Board
Connector & Contact Terminates To:
Printed Circuit Board
Sleeve Style:
Open Bottom
Insertion Method:
Hand/Semi-Automatic
Termination Method to Wire & Cable:
Solder
Termination Method to Printed Circuit Board:
Through Hole - Press-Fit
Operating Temperature Range:
-65 – 125°C, -85 – 257°F
Alternate Descriptions
SOCKET,MIN-SPR W/H SN SER-5 ROHS COMPLIANT: YES Newark Electronics
Conn Discrete Socket SKT 1 POS Solder ST Thru-Hole Loose Piece Avnet America
Conn Discrete Socket SKT 1 POS Solder ST Thru-Hole Loose Piece Avnet Europe