Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 25 |
Contact Type | Socket |
Voltage | 100 VAC |
Dielectric Withstanding Voltage (Max) | 300VAC |
Insulation Resistance | 5000MΩ |
Housing Color | Black |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | Polyester |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Mating Alignment | With |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Cable Entry | Straight |
Packaging Method | Carton |
実装方法 | Carton |
Packaging Quantity | 400 |
Sealable | No |
Insertion Force Type | Normal |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Connector System | Wire-to-Board |
Wire/Cable Type | FFC |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
025 HOUSING FFC RCPT 050CL SR FFC Connector Product Type: Housing Connector System: Wire-to-Board Number of Positions: 25 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Housing Wire-to-Board 25 1.27 mm | Ffc Receptacle Housing: 1.27Mm | Part Number: 2-487545-2 | Internal Number: 2-487545-2 | TE Connectivity | TE Store |
025 Housing Ffc Rcpt 050Cl Sr Rohs Compliant: Yes |Amp Te Connectivity 2-487545-2 | Newark Electronics |
25 Position Single Row Amp Modu Receptacle | Future Electronics |
Conn Housing RCP 25 POS 1.27mm Crimp ST | Avnet America |
025 HOUSING FFC RCPT 050CL SR, FFC Connectors | TE Connectivity 2-487545-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 25Contacts |
Gender | Receptacle |
Product Range | AMPMODU Series |
Contact Termination Type | - |
Contact Position | - |
No. of Rows | 1 Row |
Contact Plating | - |
Contact Material | - |
FFC/FPC Thickness | 0.08mm |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-487545-2?
Additional datasheets, footprints and schematics for 2-487545-2 are listed on our Part Details page. You can also find images and similar parts to 2-487545-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-487545-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-487545-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-487545-2 fall under?
The 2-487545-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-487545-2 when available in the FFC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-487545-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-487545-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-487545-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 2-487545-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-487545-2 often in real-time on the comparison pages.
What if I can't find stock of 2-487545-2?
You can fill out our help required form which you can use to request a quote for 2-487545-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.