2-480703-0 Power Connectors by TE Connectivity

04P UMNL CAP HSG NATL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.48

Distributor Stock
Logo for Farnell
Farnell
from US$0.53
1,906
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.48
1,921
in stock
Buy Now
Logo for element14
element14
from US$0.52
1,906
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.61
1,341
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.67
1,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.52
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.49
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

Number of Rows 1
Number of Positions 4
Contact Retention Without
Contact Layout Inline
Multiple Contact Types Without
Width .3in, 7.62mm
Length 1.07in, 27.43mm
Height 1.05in, 26.88mm
Operating Voltage 600VDC, 250VAC
UL Flammability Rating UL 94V-2
Housing Material Nylon
Centerline (Pitch) 6.35mm, .25in
Housing Color Natural
Circuit Identification Feature Without
VDE Tested No
Agency/Standard CSA, UL
CSA File Number LR7189
Glow Wire Rating Standard Part - Not Glow Wire
UL Rating Recognized
CSA Rating Certified
Agency/Standard Number E28476
Panel Mount Feature Without
Connector Mounting Type Panel
Assembly Integration Feature Without
Circuit Application Power & Signal
For Use With Plug Housing
Packaging Quantity 1
Packaging Method Package
Connector System Wire-to-Panel, Wire-to-Wire
Contact Type Pin
Product Type Housing
Housing Type Receptacle
Sealable No
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Crimp
Operating Temperature Range -67 – 221°F, -55 – 105°C

Alternative Descriptions

04P UMNL CAP HSG NATL Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Panel Wire-to-Wire Number of Positions: 4 Centerline (Pitch): 6.35 mm Housing Receptacle Wire-to-Panel 4 | Rectangular Power Connector | Part Number: 2-480703-0 | Internal Number: 2-480703-0 | 6.35 mm | TE Connectivity | TE Store
CONNECTOR HOUSING, RCPT, 4POS, 6.35MM | element14
Connector Housing, Rcpt, 4Pos, 6.35Mm | Newark Electronics
UNIVERSAL MATE-N-LOK | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-480703-0?

Additional datasheets, footprints and schematics for 2-480703-0 are listed on our Part Details page. You can also find images and similar parts to 2-480703-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-480703-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-480703-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-480703-0 fall under?

The 2-480703-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2-480703-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-480703-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-480703-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-480703-0 have stock available?

Authorised distributors including TE Store, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 2-480703-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-480703-0 often in real-time on the comparison pages.

What if I can't find stock of 2-480703-0?

You can fill out our help required form which you can use to request a quote for 2-480703-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay