Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.77
|
4,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.95
|
4,200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.76
|
4,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.87
|
4,200
in stock
|
Buy Now | |
Farnell
from US$1.87
|
3,400
in stock
|
Buy Now | |
Avnet America
from US$0.79
|
-
|
Buy Now | |
Boersig
from US$0.78
|
-
|
Buy Now |
Number of Positions | 5 |
---|---|
Number of Rows | 1 |
Contact Type | Socket |
Contact Layout | Inline |
Operating Voltage | 250VAC |
Housing Material | Nylon |
Housing Color | Black |
Centerline (Pitch) | 4.95mm, .195in |
Circuit Identification Feature | With |
Agency/Standard | UL, CSA |
UL Rating | Certified, Recognized |
UL File Number | E28476 |
VDE Tested | No |
UL Flammability Rating | UL 94V-2 |
CSA File Number | LR16455 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Power |
For Use With | Pin (Cap) Housing |
Packaging Method | Package |
Packaging Quantity | 1 |
Sealable | No |
Product Type | Connector |
Connector Type | Housing |
Connector Style | Plug |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Pin & Socket Connectors 05P Cmnl Plug M/M Blk Ht |Amp Te Connectivity 2-480390-1 | Newark Electronics |
Pin&Socket Connectors 05P CMNL PLUG M/M BLK HT | Rapid Electronics |
TE Connectivity 05P CMNL PLUG M/M BLK HT Pin & Socket Co | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Conn Housing PL 5 POS 5.08mm Crimp ST Box | Avnet America |
Where can I find additional details, specifications and documents for a 2-480390-1?
Additional datasheets, footprints and schematics for 2-480390-1 are listed on our Part Details page. You can also find images and similar parts to 2-480390-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-480390-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-480390-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-480390-1 fall under?
The 2-480390-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-480390-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-480390-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-480390-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-480390-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-480390-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-480390-1 often in real-time on the comparison pages.
What if I can't find stock of 2-480390-1?
You can fill out our help required form which you can use to request a quote for 2-480390-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.