2-449862-3 D-Shaped Connectors by TE Connectivity

AMPLIMITE RCPT,KIT,NM,90,3

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$173.42

Distributor Stock
Logo for Newark
Newark
from US$213.09
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$235.67
-
Buy Now
Logo for Sager
Sager
from US$173.42
-
Buy Now

Specifications

Box Mount D-Sub Connector Insert Arrangement MS18275-1
Shell Plating Material Gold
Shell Material Brass
Non-Magnetic Yes
Number of Positions 44
Power/Signal/Coax Combination No
Contact Mating Area Plating Material Gold over Copper
Contact Type Socket
Contact Base Material Copper Alloy
Contact Size 22
Contact Current Rating (Max) 5A
Contact Style Socket
Centerline (Pitch) .09in, 2.29mm
NASA Qualification No
Mounting Hole Diameter .12in
ULTRA-LITE Connector No
Circuit Application Signal
Packaging Method Package
Blindmate No
Connector & Contact Terminates To Wire & Cable
Connector System Cable-to-Cable
Shell Size 3
Product Type Connector
Connector Style Receptacle
Sealable No
Operating Temperature Range -55 – 125°C, -67 – 257°F

Alternative Descriptions

Amplimite Rcpt,kit,nm,90,3 |Amp Te Connectivity 2-449862-3 | Newark Electronics
Connector, D-Sub, AMPLIMITE Receptacle, Kit, Nm,90,3 | TE Connectivity 2-449862-3 | RS Americas
D-Sub MIL Spec Connectors AMPLIMITE RCPT KIT,NM,90,3 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-449862-3?

Additional datasheets, footprints and schematics for 2-449862-3 are listed on our Part Details page. You can also find images and similar parts to 2-449862-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-449862-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-449862-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-449862-3 fall under?

The 2-449862-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2-449862-3 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-449862-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-449862-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-449862-3 have stock available?

Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for 2-449862-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-449862-3 often in real-time on the comparison pages.

What if I can't find stock of 2-449862-3?

You can fill out our help required form which you can use to request a quote for 2-449862-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay