Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Box Mount D-Sub Connector Insert Arrangement | MS18277-2 |
---|---|
Shell Plating Material | Gold |
Retention Clip Material | Copper Alloy |
Shell Material | Brass |
Non-Magnetic | Yes |
Number of Positions | 78 |
Power/Signal/Coax Combination | No |
Contact Current Rating (Max) | 5A |
Contact Style | Pin |
Contact Size | 22 |
Contact Type | Pin |
Centerline (Pitch) | .09in, 2.29mm |
Mounting Hole Diameter | 3.05mm, .12in |
Circuit Application | Signal |
ULTRA-LITE Connector | No |
Connector Style | Plug |
Blindmate | No |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Product Type | Connector |
Shell Size | 5 |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Amplimite Plug,kit,nm,90,5 |Amp Te Connectivity 2-449861-5 | Newark Electronics |
Connector, D-Sub, AMPLIMITE Plug, Kit, Nm,90,5 | TE Connectivity 2-449861-5 | RS Americas |
D-Sub MIL Spec Connectors AMPLIMITE PLUG KIT NM 90 5 | Sager |
Where can I find additional details, specifications and documents for a 2-449861-5?
Additional datasheets, footprints and schematics for 2-449861-5 are listed on our Part Details page. You can also find images and similar parts to 2-449861-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-449861-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-449861-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-449861-5 fall under?
The 2-449861-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-449861-5 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-449861-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-449861-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-449861-5 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Sager and Farnell have stock available or on a lead time for 2-449861-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-449861-5 often in real-time on the comparison pages.
What if I can't find stock of 2-449861-5?
You can fill out our help required form which you can use to request a quote for 2-449861-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.