2-406549-9

Connectors

> Modular Jacks & Plugs

> RJ45 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2-406549-9
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2-406549-9
Series Information for 2-406549-9 - TE Connectivity
  • Status: Active
  • Product Code: 1977
  • Global Product Line: 301
  • GPL Description: Data and Devices

Description

IMJ,1X1,PNL GRD,LED(Y/OG), SN

Specifications

Shield Plating Material:
Tin
Modular Jack Latch Orientation:
Inverted - Latch Up
LED Color (Top Left):
Green/Orange
LED Color (Top Right):
Yellow
Shield Material:
Copper Alloy
PCB Ground Tab Location:
-.135in, -3.43mm
Connector Profile:
Standard
Number of Positions:
8
Status Indicator:
LED
Number of PCB Ground Tabs:
2
Number of Panel Ground Tabs:
2
Number of Loaded Positions:
8
PCB Mount Orientation:
Right Angle
Panel Ground Location:
Top and Side, Top
Port Configuration:
Single Port
Keyed:
No
Port Matrix Configuration:
1 x 1
Connector Contact Density:
Standard
PCB Termination Area Plating Finish:
Matte
Contact Mating Area Plating Material:
Gold
Contact Current Rating (Max):
.2A, 1.5A
Contact Mating Area Plating Material Thickness:
.38µm, 15µin
Contact Underplating Material:
Nickel
PCB Contact Termination Area Plating Material:
Tin
端子の下地めっきの材料:
Nickel
Connector Product Type:
Connector Assembly
Contact Base Material:
Phosphor Bronze
Connector Height:
13.34mm, .525in
PCB Tail Length:
.1in, 2.54mm
コネクタの高さ:
13.34mm
PCB Thickness (Recommended):
1.57mm, .062in
Housing Color:
Black
Centerline (Pitch):
.04in, 1.02mm
Mating Entry Location:
Side
Housing Material:
High Temperature Thermoplastic
UL Flammability Rating:
UL 94V-0
Performance Category:
Cat 5
Panel Mount Feature:
Without
Connector Mounting Type:
Panel
Circuit Application:
Signal
Shielded:
Yes
Comment:
Recommended applications: Fast Ethernet, 10Base-T Ethernet, and 10/100 Base-T Ethernet (Cat 5 on two pair 1/2, 3/6)., Consult customer drawing for bi-color LED schematics- emitted light color dependent on current polarity- recommended LEDs operate at 20mA.
Packaging Method:
Box & Tray, Tray
実装方法:
Box & Tray, Tray
Packaging Quantity:
441
Grounding Options:
PCB and Panel Ground
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Connector & Contact Terminates To:
Printed Circuit Board
Modular Connector Style:
Jack
Modular Jack & Plug Interface Type:
RJ45
Connectors & Connector Components Type:
Connector
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-40 – 185°F, -40 – 85°C

Compatibility

  • Compatible Parts: 188729-1, 1820802-1
  • RoHS Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Newark Electronics
IMJ,1X1,PNL GRD,LED(Y/OG), SN ROHS COMPLIANT: YES
Avnet America
Conn RJ-45 F 8 POS 2.03mm Solder RA Thru-Hole 12 Terminal 1 Port Tray Cat 5
Avnet Europe
Conn RJ-45 F 8 POS 2.03mm Solder RA Thru-Hole 12 Terminal 1 Port Tray Cat 5