2-406549-8

Connectors

> Modular Jacks & Plugs

> RJ45 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2-406549-8
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2-406549-8
Details for TE Store
2-406549-8
IMJ,1X1,PNL GRD,LED(YG/YG), SN Modular Jack & Plug Interface Type:RJ45
Buy Directly from TE Store (490 in Stock)
$4.0700 per unit
Series Information for 2-406549-8 - TE Connectivity
  • Status: Active
  • Aliases: P04065-000
  • Product Code: 1977
  • Global Product Line: 301
  • GPL Description: Data and Devices

Description

IMJ,1X1,PNL GRD,LED(YG/YG), SN

Specifications

Connector Profile:
Standard
Modular Jack Latch Orientation:
Inverted - Latch Up
PCB Ground Tab Location:
-3.43mm, -.135in
LED Color (Top Left):
Green/Yellow
Shield Material:
Copper Alloy
LED Color (Top Right):
Green/Yellow
Shield Plating Material:
Tin
Number of Loaded Positions:
8
Number of Positions:
8
Panel Ground Location:
Top and Side, Top
Number of PCB Ground Tabs:
2
Status Indicator:
LED
Connector Contact Density:
Standard
Keyed:
No
Port Configuration:
Single Port
Number of Panel Ground Tabs:
2
PCB Mount Orientation:
Right Angle
Port Matrix Configuration:
1 x 1
PCB Termination Area Plating Finish:
Matte
端子の下地めっきの材料:
Nickel
Contact Mating Area Plating Material:
Gold
Contact Current Rating (Max):
.2A, 1.5A
Contact Mating Area Plating Material Thickness:
.38µm, 15µin
Contact Underplating Material:
Nickel
PCB Contact Termination Area Plating Material:
Tin
Connector Product Type:
Connector Assembly
Contact Base Material:
Phosphor Bronze
Connector Height:
13.34mm, .525in
PCB Tail Length:
.1in, 2.54mm
コネクタの高さ:
13.34mm
PCB Thickness (Recommended):
1.57mm, .062in
Housing Color:
Black
Centerline (Pitch):
.04in, 1.02mm
Mating Entry Location:
Side
Housing Material:
High Temperature Thermoplastic
UL Flammability Rating:
UL 94V-0
Performance Category:
Cat 5
Panel Mount Feature:
Without
Connector Mounting Type:
Panel
Circuit Application:
Signal
Shielded:
Yes
Comment:
Consult customer drawing for bi-color LED schematics- emitted light color dependent on current polarity- recommended LEDs operate at 20mA., Recommended applications: Fast Ethernet, 10Base-T Ethernet, and 10/100 Base-T Ethernet (Cat 5 on two pair 1/2, 3/6).
Packaging Method:
Tray, Box & Tray
実装方法:
Box & Tray, Tray
Packaging Quantity:
441
Grounding Options:
PCB and Panel Ground
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Connector & Contact Terminates To:
Printed Circuit Board
Modular Connector Style:
Jack
Modular Jack & Plug Interface Type:
RJ45
Connectors & Connector Components Type:
Connector
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-40 – 185°F, -40 – 85°C

Compatibility

  • Compatible Parts: 188729-1, 1820802-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Onlinecomponents.com
IMJ-1X1-PNL GRD-LED(YG/YG)- SN
RS Components
Mod Jack RJ45 Cat 5 right angle
Newark Electronics
CONNECTOR, RJ45, JACK, 8P8C, CAT5; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Avnet America
IMJ 1X1 PNL GRD LED(YG/YG) SN
Allied Electronics, Inc
2406549, Cat5 RJ45 Modular Jack Socket, STP, Right Angle, PCB Mount
Avnet Europe
IMJ 1X1 PNL GRD LED(YG/YG) SN
TE Store
IMJ,1X1,PNL GRD,LED(YG/YG), SN Modular Jack & Plug Interface Type:RJ45;Port Configuration:Single Port;Port Matrix Configuration:1 x 1;Modular Jacks & Plugs Products:RJ Type Jacks & Plugs;Connector Contact Density:Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Alias Number: P04065-000 | TE Connectivity
Future Electronics
8 Position Single Port Right Angle Through Hole RJ45 Modular Jack