Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-2-0406549-4,
A69961-000 |
Prices starting from US$2.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.06
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.93
|
57,183
in stock
|
Buy Now | |
Chip One Stop
from US$2.03
|
56,852
in stock
|
Buy Now | |
Farnell
from US$3.16
|
45,500
in stock
|
Buy Now | |
Newark Electronics
from US$3.43
|
5,051
in stock
|
Buy Now | |
Avnet America
from US$2.26
|
5,051
in stock
|
Buy Now | |
TE Store
from US$3.69
|
2,737
in stock
|
Buy Now | |
element14
from US$2.88
|
1,675
in stock
|
Buy Now | |
TTI Europe
from US$2.30
|
1,008
in stock
|
Buy Now | |
Distrelec
from US$2.86
|
348
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.09
|
30
in stock
|
Buy Now | |
Heilind Electronics
from US$2.86
|
8
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.86
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,048
in stock
|
Buy Now | |
Future Electronics
from US$2.65
|
-
|
Buy Now | |
RS Americas
from US$3.10
|
-
|
Buy Now | |
Boersig
from US$3.03
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Modular Jack Latch Orientation | Inverted - Latch Up |
---|---|
LED Color (Top Right) | Yellow |
Shield Plating Material | Tin |
PCB Ground Tab Location | -.135in, -3.43mm |
LED Color (Top Left) | Green |
Connector Profile | Standard |
Shield Material | Copper Alloy |
Status Indicator | LED |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Panel Ground Location | Top and Side, Top |
Number of Panel Ground Tabs | 2 |
Port Matrix Configuration | 1 x 1 |
Keyed | No |
Connector Contact Density | Standard |
Number of PCB Ground Tabs | 2 |
Number of Positions | 8 |
Number of Loaded Positions | 8 |
Contact Mating Area Plating Material Thickness | .38µm, 15µin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1.5A, .2A |
Contact Mating Area Plating Material | Gold |
PCB Termination Area Plating Finish | Matte |
Connector Product Type | Connector Assembly |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | 1.57mm, .062in |
コネクタの高さ | 13.34mm |
Connector Height | .525in, 13.34mm |
PCB Tail Length | .1in, 2.54mm |
Mating Entry Location | Side |
Centerline (Pitch) | .04in, 1.02mm |
Housing Material | High Temperature Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5 |
Connector Mounting Type | Panel |
Panel Mount Feature | Without |
Circuit Application | Signal |
Shielded | Yes |
Comment | Recommended applications: Fast Ethernet, 10Base-T Ethernet, and 10/100 Base-T Ethernet (Cat 5 on two pair 1/2, 3/6). |
Packaging Quantity | 63 |
Packaging Method | Tray, Box & Tray |
実装方法 | Box & Tray, Tray |
Grounding Options | PCB and Panel Ground |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connectors & Connector Components Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Jack & Plug Interface Type | RJ45 |
Modular Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
MODULAR ETHERNET CONN | Rapid Electronics |
MODULAR ETHERNET CONNECTORS | Farnell |
2-406549-4 - Imj,1X1,pnl Grd,led(Y/G), S Rohs Compliant: Yes |Amp Te Connectivity 2-406549-4 | Newark Electronics |
IMJ 1X1 PNL GRD LED (Y/G) S | Avnet America |
IMJ,1X1,PNL GRD,LED(Y/G), S Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 2-406549-4 | Internal Number: 2-406549-4 | Alias Number: A69961-000 | TE Connectivity | TE Store |
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, CAT5 | element14 |
MODJCK 1X1 8/8 SE LED (Y/G) | TTI Europe |
TE Connectivity - AMP RJ45 Conn IMJ1X1PNL GRDLED(Y/G) S | Distrelec |
Socket | Transfer Multisort Elektronik |
IMJ1X1PNL GRDLED(Y/G) S | Heilind Electronics |
RJ45 JACK 1PORT 8P8C CAT5 | RS |
8 Position Single Port Right Angle Through-Hole RJ45 Modular Jack | Future Electronics |
Cat5 RJ45 Modular Jack Socket, Shielded, Right Angle, Through Hole | TE Connectivity 2-406549-4 | RS Americas |
IMJ,1X1,PNL GRD,LED(Y/G), S | Boersig |
INPUT/OUTPUT (I/O) CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | G Series |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Right Angle |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | With LED |
Light Pipes | Without Light Pipe |
Product Range | G Series |
SVHC | No SVHC (15-Jan-2019) |
Connector Type | RJ45 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Where can I find additional details, specifications and documents for a 2-406549-4?
Additional datasheets, footprints and schematics for 2-406549-4 are listed on our Part Details page. You can also find images and similar parts to 2-406549-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-406549-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-406549-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-406549-4 fall under?
The 2-406549-4 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-406549-4 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-406549-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-406549-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-406549-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 2-406549-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-406549-4 often in real-time on the comparison pages.
What if I can't find stock of 2-406549-4?
You can fill out our help required form which you can use to request a quote for 2-406549-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.