Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.46
Shield Plating Finish | Satin |
---|---|
Modular Jack Latch Orientation | Inverted - Latch Up |
Shield Material | Copper Alloy |
Shield Plating Material | Nickel |
PCB Ground Tab Location | -.135in, -3.43mm |
Connector Profile | Standard |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Number of PCB Ground Tabs | 2 |
Port Matrix Configuration | 1 x 1 |
Keyed | No |
Connector Contact Density | Standard |
Status Indicator | None |
Number of Positions | 8 |
Number of Panel Ground Tabs | 0 |
Number of Loaded Positions | 8 |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1.5A, .2A |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
PCB Termination Area Plating Finish | Matte |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | .36µm, 15µin |
Connector Product Type | Connector Assembly |
PCB Thickness (Recommended) | 1.57mm, .062in |
コネクタの高さ | 13.34mm |
Connector Height | 13.34mm, .525in |
PCB Tail Length | .1in, 2.54mm |
Mating Entry Location | Side |
Centerline (Pitch) | .04in, 1.02mm |
Housing Material | High Temperature Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5 |
Connector Mounting Type | Panel |
Panel Mount Feature | Without |
Circuit Application | Signal |
Shielded | Yes |
Comment | Recommended applications: Fast Ethernet, 10Base-T Ethernet, and 10/100 Base-T Ethernet (Cat 5 on two pair 1/2, 3/6). |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 441 |
実装方法 | Box & Tray, Tray |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connectors & Connector Components Type | Connector |
Grounding Options | PCB Ground |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Connector Style | Jack |
Modular Jack & Plug Interface Type | RJ45 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Mj,inv,1X1,6Pnl G,.100 St,sn,narrow Post |Te Connectivity 2-406541-2 | Newark Electronics |
MJ,INV,1X1,6PNL G,.100ST | Future Electronics |
MJ, INV,1X1,6PNL G,.100InchST, SN, NARROW POST, RJ45 Connectors | TE Connectivity 2-406541-2 | RS Americas |
MJ,INV,1X1,6PNL G,.100ST,SN,NARROW POST Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 2-406541-2 | Internal Number: 2-406541-2 | TE Connectivity | TE Store |
MJ,INV,1X1,6PNL G,.100 ST,SN,NARROW POST | Farnell |
MJ,INV,1X1,6PNL G,.100ST,SN,NARROW POST" | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2-406541-2?
Additional datasheets, footprints and schematics for 2-406541-2 are listed on our Part Details page. You can also find images and similar parts to 2-406541-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-406541-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-406541-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-406541-2 fall under?
The 2-406541-2 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-406541-2 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-406541-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-406541-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-406541-2 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 2-406541-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-406541-2 often in real-time on the comparison pages.
What if I can't find stock of 2-406541-2?
You can fill out our help required form which you can use to request a quote for 2-406541-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.