Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Battery Voltage | 1.2V |
---|---|
Battery Technology | Nickel Metal Hydride |
Battery Capacity | 1.1Ah |
Battery Size Code | 2/3AF |
Battery Terminals | Raised Positive and Flat Negative |
RoHS Compliant | NA |
Nickel Metal Hydride-Nimh Rechargeable Battery | Newark Electronics |
Where can I find additional details, specifications and documents for a 2/3AF-1100NMGP?
Additional datasheets, footprints and schematics for 2/3AF-1100NMGP are listed on our Part Details page. You can also find images and similar parts to 2/3AF-1100NMGP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2/3AF-1100NMGP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2/3AF-1100NMGP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2/3AF-1100NMGP fall under?
The 2/3AF-1100NMGP is listed under Batteries & Chargers > Batteries - Rechargeable.
Can I view similar or alternative parts?
You can view similar parts to 2/3AF-1100NMGP when available in the Batteries - Rechargeable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2/3AF-1100NMGP you can contact the distributor directly for product support, shipping queries etc.
Is the 2/3AF-1100NMGP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2/3AF-1100NMGP have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2/3AF-1100NMGP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2/3AF-1100NMGP often in real-time on the comparison pages.
What if I can't find stock of 2/3AF-1100NMGP?
You can fill out our help required form which you can use to request a quote for 2/3AF-1100NMGP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.