Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Battery Size Code | 2/3A |
---|---|
Battery Capacity | 1.1Ah |
Battery Voltage | 1.2V |
Battery Technology | Nickel Metal Hydride |
External Diameter | 17mm |
External Height | 33.5mm |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 2/3AF-1100GP?
Additional datasheets, footprints and schematics for 2/3AF-1100GP are listed on our Part Details page. You can also find images and similar parts to 2/3AF-1100GP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2/3AF-1100GP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2/3AF-1100GP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2/3AF-1100GP fall under?
The 2/3AF-1100GP is listed under Batteries & Chargers > More Batteries & Chargers.
Can I view similar or alternative parts?
You can view similar parts to 2/3AF-1100GP when available in the More Batteries & Chargers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2/3AF-1100GP you can contact the distributor directly for product support, shipping queries etc.
Is the 2/3AF-1100GP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2/3AF-1100GP have stock available?
There is no stock from authorised distributors for 2/3AF-1100GP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2/3AF-1100GP often in real-time on the comparison pages.
What if I can't find stock of 2/3AF-1100GP?
You can fill out our help required form which you can use to request a quote for 2/3AF-1100GP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.