Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0320
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
56,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
54,928
in stock
|
Buy Now | |
element14
from US$0.36
|
54,928
in stock
|
Buy Now | |
TE Store
from US$0.17
|
35,790
in stock
|
Buy Now | |
Sager
from US$0.07
|
32,613
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
30,156
in stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
22,938
in stock
|
Buy Now | |
Farnell
from US$0.76
|
7,798
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
5,352
in stock
|
Buy Now | |
RS Americas
from US$0.11
|
2,210
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
40
in stock
|
Buy Now | |
Future Electronics
from US$0.0320
|
9
in stock
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Handle | Without |
---|---|
Number of Positions | 2 |
Contact Mating Area Plating Material Thickness | 2.54µm, 100µin |
Shunt Style | Open Top |
Shunt Type | Economy |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Height | .25in, 6.35mm |
Insulation Resistance | 1000MΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Polyester - GF |
Housing Color | Black |
CSA Certified | Yes |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
Packaging Method | Box |
実装方法 | Box |
Packaging Quantity | 1500 |
Profile | Low |
Operating Temperature Range | -40 – 85°C |
2.54mm,Shunt,contact assembly,2W,open,Sn | RS |
Shunt Jumper, 2Way, 2.54Mm | Newark Electronics |
SHUNT JUMPER, 2WAY, 2.54MM | element14 |
SHUNT, ECON, PHBRSN, BLACK Shunt Type: Economy Shunt Style: Open Top Number of Positions: 2 Centerline (Pitch): .1 in Centerline (Pitch): 2.54 mm Economy Open Top 2 .1" | Board-To-Board Jumpers & Shunt | Part Number: 2-382811-1 | Internal Number: 2-382811-1 | .1" | TE Connectivity | TE Store |
Headers & Wire Housings ECONOMY SHUNT | Sager |
Conn Shunt 2 POS 2.54mm Black Stick | Avnet America |
SHUNT ECON PHBRSN BLACK | Heilind Electronics |
Post Shunt 2 Position Economy Version Open Top Style .100 CL Low Profile | TE Connectivity 2-382811-1 | RS Americas |
2 Position 2.54 mm Centerline Open Top Economy Shunt | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Shunt |
---|---|
For Use With | Connectors |
No. of Positions | 2Ways |
Pitch Spacing | 2.54mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Category | CSA Certified. UL recognised |
Colour | Black |
Contact Plating | Nickel Plated Contacts |
External Length / Height | 6.35mm |
Flammability Rating | UL94V-0 |
Height | 6.35mm |
Material | Glass Filled Polyester |
Where can I find additional details, specifications and documents for a 2-382811-1?
Additional datasheets, footprints and schematics for 2-382811-1 are listed on our Part Details page. You can also find images and similar parts to 2-382811-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-382811-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-382811-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-382811-1 fall under?
The 2-382811-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 2-382811-1 when available in the Board-to-Board Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-382811-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-382811-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-382811-1 have stock available?
Authorised distributors including RS, Newark Electronics, element14, TE Store and Sager have stock available or on a lead time for 2-382811-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-382811-1 often in real-time on the comparison pages.
What if I can't find stock of 2-382811-1?
You can fill out our help required form which you can use to request a quote for 2-382811-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.