Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.17
|
337
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
97,828
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
96,632
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
84,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
76,500
in stock
|
Buy Now | |
Sager
from US$0.09
|
28,352
in stock
|
Buy Now | |
RS Americas
from US$0.15
|
630
in stock
|
Buy Now | |
element14
from US$1.19
|
337
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Handle | Without |
---|---|
Number of Positions | 2 |
Contact Mating Area Plating Material Thickness | 30µin, .762µm |
Contact Mating Area Plating Material | Gold |
Shunt Type | Economy |
Shunt Style | Open Top |
Contact Base Material | Phosphor Bronze |
Height | .25in, 6.35mm |
Insulation Resistance | 1000MΩ |
Housing Material | Polyester - GF |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
CSA Certified | Yes |
Packaging Method | Box |
Packaging Quantity | 1500 |
実装方法 | Box |
Profile | Low |
Operating Temperature Range | -65 – 105°C |
Economyshunt,30Aublack Rohs Compliant: Yes |Amp Te Connectivity 2-382811-0 | Newark Electronics |
TE Connectivity - AMP ECONOMY SHUNT 30 AU BLACK | Distrelec |
Conn Shunt F 2 POS 2.54mm ST Stick | Avnet America |
Headers & Wire Housings ECONOMY SHUNT 30 AU BLACK | Sager |
Economy Female Straight Black Shunt 2 Way 1 Row 2.54mm Pitch | TE Connectivity 2-382811-0 | RS Americas |
LINK, SHORTING, BLACK, GOLD | element14 |
2 Position 2.54 mm Centerline Open Top Economy Shunt Connector | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Shunt |
---|---|
For Use With | PCB Connectors |
No. of Positions | 2Ways |
Pitch Spacing | 2.54mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Category | CSA Certified. UL recognised |
Colour | Black |
Contact Plating | Nickel Plated Contacts |
External Length / Height | 6.35mm |
Flammability Rating | UL94V-0 |
Material | Glass Filled Polyester |
Where can I find additional details, specifications and documents for a 2-382811-0?
Additional datasheets, footprints and schematics for 2-382811-0 are listed on our Part Details page. You can also find images and similar parts to 2-382811-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-382811-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-382811-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-382811-0 fall under?
The 2-382811-0 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 2-382811-0 when available in the Board-to-Board Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-382811-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-382811-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-382811-0 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, Avnet America and Sager have stock available or on a lead time for 2-382811-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-382811-0 often in real-time on the comparison pages.
What if I can't find stock of 2-382811-0?
You can fill out our help required form which you can use to request a quote for 2-382811-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.