Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 405853706 |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
9,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.17
|
157,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
40,465
in stock
|
Buy Now | |
element14
from US$0.26
|
37,594
in stock
|
Buy Now | |
Farnell
from US$0.17
|
37,594
in stock
|
Buy Now | |
Sager
from US$0.14
|
30,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.17
|
29,250
in stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
5,000
in stock
|
Buy Now | |
RS Americas
from US$0.19
|
2,913
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Boersig
from US$0.18
|
-
|
Buy Now | |
Carlton-Bates
from US$0.22
|
-
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .847g |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class II |
Terminal Orientation | Offset |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Wire Size | 509 – 3260CMA, 22 – 16AWG, .26 – 1.65mm² |
Overall Length | .84in, 21.44mm |
Stud Diameter | 5mm, .197in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Tongue Thickness | .79mm, .031in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 5000 |
Support Style | Insulation Support |
Sealable | No |
Insulated | Yes |
Stud Size | #10 |
Wire/Cable Type | Regular Wire |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 105°C, 221°F |
PIDG 22-16 22-18 MIL R 10 | Heilind Electronics |
Terminal, Ring Tongue, Stud 10, Crimp | Newark Electronics |
TERMINAL, CRIMP, RING, 22-16AWG | element14 |
Terminals PIDG 22-16 R 10 | Sager |
PIDG NYLON & KD-TAPE, PIDG 22-16 22-18 | RS |
TE Connectivity - AMP PIDG Ring Terminal 1.65mm2 | Distrelec |
Ring Tongue Terminal, M5, #10, Red, 16AWG, Copper, Polyamide, PIDG Series | TE Connectivity 2-36154-2 | RS Americas |
PIDG 22-16 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
PIDG 22-16 22-18 MIL R 10 TAPE | Boersig |
Terminal, Ring | Carlton-Bates |
Ring Tongue Terminal 16-22AWG 21.44mm 7.92mm Tin Tape | Avnet Asia |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10, 10 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | PIDG Series |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-36154-2?
Additional datasheets, footprints and schematics for 2-36154-2 are listed on our Part Details page. You can also find images and similar parts to 2-36154-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-36154-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-36154-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-36154-2 fall under?
The 2-36154-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-36154-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-36154-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-36154-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-36154-2 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for 2-36154-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-36154-2 often in real-time on the comparison pages.
What if I can't find stock of 2-36154-2?
You can fill out our help required form which you can use to request a quote for 2-36154-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.