Prices starting from US$0.39
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.57 |
7,966
|
Buy Now | |
Newark Electronics | US$0.51 |
7,966
|
Buy Now | |
element14 | US$0.45 |
7,966
|
Buy Now | |
Powell Electronics | US$0.51 |
2,110
|
Buy Now | |
Electro Enterprises | US$0.55 |
696
|
Buy Now | |
Avnet America | US$0.39 |
-
|
Buy Now | |
RS Americas | US$0.48 |
-
|
Buy Now | |
Distrelec | US$0.60 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Stripe Color | White |
---|---|
Inspection Slot | No |
Plating Material | Tin, Copper |
Weight per Piece | .828g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Military Part Class | Class I |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter | 1.422 – 2.794mm, .056 – .11in |
Stud Diameter | 5mm, .197in |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | .11in, 2.794mm |
Wire Size | .8 – .9mm², 18AWG, 1900CMA |
Overall Length | .91in, 23.01mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | #10 |
Shape Description | RING-042 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Barrel Type | Closed Barrel |
Insulated | Yes |
Support Style | Insulation Restriction |
Operating Temperature Range | 221°F, 105°C |
TERMINAL, RING TONGUE, #10, CRIMP, RED | Farnell |
Terminal, Ring Tongue, #10, Crimp, Red | Newark Electronics |
PIDG Ring Tongue Terminal 18AWG 23.01mm 7.92mm Tin Loose Piece | Avnet America |
PIDG TERMINAL NYLON, TERMINAL, PIDG R IR 18 10 | TE Connectivity 2-36153-5 | RS Americas |
TE Connectivity - AMP PIDG Ring Terminal 0.9mm2 | Distrelec |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 0.9mm² |
Product Range | PIDG Series |
Insulator Colour | Red White |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 2-36153-5?
Additional datasheets, footprints and schematics for 2-36153-5 are listed on our Part Details page. You can also find images and similar parts to 2-36153-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-36153-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-36153-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-36153-5 fall under?
The 2-36153-5 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-36153-5 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-36153-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-36153-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-36153-5 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Powell Electronics and Electro Enterprises have stock available or on a lead time for 2-36153-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-36153-5 often in real-time on the comparison pages.
What if I can't find stock of 2-36153-5?
You can fill out our help required form which you can use to request a quote for 2-36153-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.