Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8202607913 |
Prices starting from US$0.23
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.37 |
7,000
|
Buy Now | |
TTI Europe | US$0.37 |
23,800
|
Buy Now | |
Electro Enterprises | US$0.43 |
10,610
|
Buy Now | |
Avnet America | US$0.39 |
6,594
|
Buy Now | |
Powell Electronics | US$0.51 |
4,559
|
Buy Now | |
Farnell | US$0.46 |
3,228
|
Buy Now | |
element14 | US$0.44 |
3,228
|
Buy Now | |
Heilind Electronics | US$0.51 |
592
|
Buy Now | |
Heilind Electronics Asia | US$0.51 |
177
|
Buy Now | |
Newark Electronics | US$0.51 |
50
|
Buy Now | |
Chip One Stop | US$0.23 |
40
|
Buy Now | |
Future Electronics | US$0.25 |
-
|
Buy Now | |
RS Americas | US$0.67 |
-
|
Buy Now | |
Boersig | US$0.33 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Stripe Color | Red |
---|---|
Plating Material | Tin, Copper |
Inspection Slot | No |
Weight per Piece | .796g |
Number of Holes | 1 |
Terminal Angle | Straight |
Military Part Class | Class I |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Overall Length | .91in, 23.01mm |
Wire Insulation Diameter (Max) | 2.79mm, .11in |
Wire Insulation Diameter | .046 – .11in, 1.17 – 2.79mm |
Wire Size | 1186CMA, .5 – .6mm², 20AWG |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 5mm, .197in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Restriction |
Sealable | No |
Stud Size | #10 |
Shape Description | RING-042 |
Operating Temperature Range | 105°C, 221°F |
Ring terminal, PIDG, red/red, AWG 20, M5 | RS |
PIDG Ring Tongue Terminal 20AWG 23.01mm 7.92mm Tin Loose Piece | Avnet America |
TERMINAL, RING TONGUE, #10, 20AWG | Farnell |
TERMINAL,PIDG R IR 20 10 | Heilind Electronics |
Terminal, Ring Tongue, #10, 20Awg | Newark Electronics |
PIDG Series 20 AWG Insulated Closed Barrel Ring Tongue Crimp Terminal | Future Electronics |
PIDG Series Insulated Tin Plated Crimp Ring Terminal, M5 Stud Size, 20 AWG, Red | TE Connectivity 2-36153-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10, 10 |
Wire Size AWG Max | 20AWG |
Conductor Area CSA | 0.6mm² |
Product Range | PIDG Series |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 2-36153-4?
Additional datasheets, footprints and schematics for 2-36153-4 are listed on our Part Details page. You can also find images and similar parts to 2-36153-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-36153-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-36153-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-36153-4 fall under?
The 2-36153-4 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-36153-4 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-36153-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-36153-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-36153-4 have stock available?
Authorised distributors including TTI Europe, Electro Enterprises, RS, Avnet America and Powell Electronics have stock available or on a lead time for 2-36153-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-36153-4 often in real-time on the comparison pages.
What if I can't find stock of 2-36153-4?
You can fill out our help required form which you can use to request a quote for 2-36153-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.