Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.52
|
121
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
34,565
in stock
|
Buy Now | |
Powell Electronics
from US$0.45
|
18,060
in stock
|
Buy Now | |
Electro Enterprises
from US$0.41
|
3,836
in stock
|
Buy Now | |
Rapid Electronics
from US$0.53
|
610
in stock
|
Buy Now | |
Chip One Stop
from US$0.57
|
610
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
121
in stock
|
Buy Now | |
element14
from US$0.39
|
121
in stock
|
Buy Now | |
RS Americas
from US$0.50
|
-
|
Buy Now | |
Avnet Asia
from US$0.41
|
-
|
Buy Now | |
Boersig
from US$0.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .83g |
---|---|
Stripe Color | Green |
Inspection Slot | No |
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Military Part Class | Class I |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Overall Length | .91in, 23.01mm |
Wire Insulation Diameter | .038 – .11in, .97 – 2.79mm |
Stud Diameter | 5mm, .197in |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | 2.79mm, .11in |
Wire Size | 754CMA, 22AWG, .3 – .4mm² |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Support Style | Insulation Restriction |
Sealable | No |
Barrel Type | Closed Barrel |
Shape Description | RING-042 |
Stud Size | #10 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 105°C, 221°F |
PIDG Ring Tongue Terminal 22AWG 23.01mm 7.92mm Tin Loose Piece | Avnet America |
Terminals RING STUD 10 22AWG | Rapid Electronics |
Terminal, Ring Tongue, #10, Crimp, Red | Newark Electronics |
TERMINAL, RING TONGUE, #10, CRIMP, RED | element14 |
PIDG TERMINAL NYLON, TERMINAL, PIDG R IR 22 10 | TE Connectivity 2-36153-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 22AWG |
Conductor Area CSA | 0.4mm² |
Product Range | PIDG Series |
Insulator Colour | Green Red |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 2-36153-3?
Additional datasheets, footprints and schematics for 2-36153-3 are listed on our Part Details page. You can also find images and similar parts to 2-36153-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-36153-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-36153-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-36153-3 fall under?
The 2-36153-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-36153-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-36153-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-36153-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-36153-3 have stock available?
Authorised distributors including Avnet America, Powell Electronics, Electro Enterprises, Rapid Electronics and Chip One Stop have stock available or on a lead time for 2-36153-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-36153-3 often in real-time on the comparison pages.
What if I can't find stock of 2-36153-3?
You can fill out our help required form which you can use to request a quote for 2-36153-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.