Prices starting from US$0.15
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.16 |
22,425
|
Buy Now | |
Heilind Electronics | US$0.18 |
71,250
|
Buy Now | |
Newark Electronics | US$0.16 |
34,675
|
Buy Now | |
Avnet America | US$0.16 |
34,675
|
Buy Now | |
Powell Electronics | US$0.19 |
18,000
|
Buy Now | |
Heilind Electronics Asia | US$0.18 |
14,250
|
Buy Now | |
Farnell | US$0.24 |
5,202
|
Buy Now | |
element14 | US$0.20 |
5,202
|
Buy Now | |
TE Store | US$0.32 |
4,088
|
Buy Now | |
Future Electronics | US$0.15 |
-
|
Buy Now | |
RS Americas | US$0.23 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | .851g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Wire Size | .26 – 1.65mm², 509 – 3260CMA, 22 – 16AWG |
Stud Diameter | 3.68mm, .145in |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter | .08 – .125in, 2.03 – 3.18mm |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Overall Length | .797in, 20.24mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Stud Size | #6, M3.5 |
Shape Description | RING-041 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Insulated | Yes |
Operating Temperature Range | 105°C, 221°F |
PIDG R 22-16 COMM 22-18MIL 6 | Heilind Electronics |
2-36151-2 Rohs Compliant: Yes |Amp Te Connectivity 2-36151-2 | Newark Electronics |
Ring Tongue Terminal 16-22AWG 20.24mm 7.14mm Tin Tape Mounted | Avnet America |
Ring terminal,PIDG, red, AWG 22-16, M3.5 | RS |
TERMINAL, RING TONGUE, #6, CRIMP, RED | Farnell |
PIDG R 22-16 COMM 22-18MIL 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Pidg Ring Tongue Terminal | Part Number: 2-36151-2 | Internal Number: 2-36151-2 | TE Connectivity | TE Store |
22-16 AWG Insulation Support Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
PIDG NYLON & KD-TAPE, PIDG R 22-16 COMM 22-18MIL 6 | TE Connectivity 2-36151-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6, 6 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | PIDG Series |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 2-36151-2?
Additional datasheets, footprints and schematics for 2-36151-2 are listed on our Part Details page. You can also find images and similar parts to 2-36151-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-36151-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-36151-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-36151-2 fall under?
The 2-36151-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-36151-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-36151-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-36151-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-36151-2 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Avnet America, RS and Powell Electronics have stock available or on a lead time for 2-36151-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-36151-2 often in real-time on the comparison pages.
What if I can't find stock of 2-36151-2?
You can fill out our help required form which you can use to request a quote for 2-36151-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.