Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.66
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
9
in stock
|
Buy Now | |
Rapid Electronics
from US$0.61
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
9
in stock
|
Buy Now | |
Future Electronics
from US$0.41
|
-
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
RS Americas
from US$0.69
|
-
|
Buy Now | |
element14
from US$0.47
|
-
|
Buy Now | |
Distrelec
from US$0.56
|
-
|
Buy Now | |
Farnell
from US$0.63
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .676g |
---|---|
Stripe Color | White |
Plating Material | Copper, Tin |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class I |
Tongue Thickness | .031in, .79mm |
Wire Size | 1900CMA, 18AWG, .8 – .9mm² |
Wire Insulation Diameter | 1.422 – 2.794mm, .056 – .11in |
Wire Insulation Diameter (Max) | .11in, 2.794mm |
Stud Diameter | .145in, 3.68mm |
Overall Length | .672in, 17.07mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Support Style | Insulation Restriction |
Sealable | No |
Stud Size | M3.5, #6 |
Barrel Type | Closed Barrel |
Shape Description | RING-042 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
Terminals Terminal Pidg R Ir 1 |Amp Te Connectivity 2-36149-5 | Newark Electronics |
Terminals TERMINAL PIDG R IR 1 | Rapid Electronics |
Ring terminal,PIDG,red/white,AWG 18,M3.5 | RS |
PIDG 18 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
PIDG Ring Tongue Terminal 18AWG 18.64mm 5.54mm Tin Loose Piece | Avnet America |
Ring terminal, PIDG, red/white, AWG 18,M3.5 | TE Connectivity 2-36149-5 | RS Americas |
TERMINAL, RING TONGUE, #6, CRIMP, RED | element14 |
TE Connectivity - AMP PIDG Ring Terminal 0.9mm2 | Distrelec |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 0.9mm² |
Product Range | PIDG Series |
Insulator Colour | Red White |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 2-36149-5?
Additional datasheets, footprints and schematics for 2-36149-5 are listed on our Part Details page. You can also find images and similar parts to 2-36149-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-36149-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-36149-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-36149-5 fall under?
The 2-36149-5 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-36149-5 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-36149-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-36149-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-36149-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS and Future Electronics have stock available or on a lead time for 2-36149-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-36149-5 often in real-time on the comparison pages.
What if I can't find stock of 2-36149-5?
You can fill out our help required form which you can use to request a quote for 2-36149-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.