Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.26
|
1,670
in stock
|
Buy Now | |
TE Store
from US$0.51
|
18,493
in stock
|
Buy Now | |
Powell Electronics
from US$0.31
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
1,670
in stock
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
element14
from US$0.27
|
-
|
Buy Now | |
Boersig
from US$0.25
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | .91g |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spade Tongue |
Stud Diameter | .145in, 3.68mm |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Tongue Thickness | .031in, .79mm |
Overall Length | .75in, 19.13mm |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Shape Description | SPADE-020 |
Support Style | Insulation Support |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Stud Size | M3.5, #6 |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG SPD 16-14 6 Spade Terminal Type: Spade Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: M3.5 #6 Spade Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Pidg Spade Tongue Terminal | Part Number: 2-35559-1 | Internal Number: 2-35559-1 | TE Connectivity | TE Store |
2-35559-1 Rohs Compliant: Yes |Amp Te Connectivity 2-35559-1 | Newark Electronics |
Spade Tongue Terminal 14-16AWG 19.13mm 7.54mm Tin Tape Mounted | Avnet America |
TERMINAL, PIDG SPD 16-14 6 | TE Connectivity 2-35559-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-35559-1?
Additional datasheets, footprints and schematics for 2-35559-1 are listed on our Part Details page. You can also find images and similar parts to 2-35559-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-35559-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-35559-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-35559-1 fall under?
The 2-35559-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-35559-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-35559-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-35559-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-35559-1 have stock available?
Authorised distributors including TE Store, Powell Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 2-35559-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-35559-1 often in real-time on the comparison pages.
What if I can't find stock of 2-35559-1?
You can fill out our help required form which you can use to request a quote for 2-35559-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.