Weight per Piece | 1.493g |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Spade Tongue |
Wire Size | 5180 â 13100CMA, 2.26 â 6.64mm², 12 â 10AWG |
Overall Length | .77in, 19.61mm |
Barrel Inside Diameter | 3.277mm, .129in |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 5mm, .197in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 2500 |
Packaging Method | Tape Mounted |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | SPADE-023 |
Barrel Type | Closed Barrel |
Insulated | No |
Stud Size | #10 |
Support Style | Non - Insulation Support |
Operating Temperature Range | 338°F, 170°C |
SOLIS SPD 12-10 10 Spade Terminal Type: Spade Tongue Terminal Wire Size: 12 â 10 AWG Wire Size: 2.26 â 6.64 mm² Wire Size: 5180 â 13100 CMA Stud Size: #10 Spade Tongue Terminal 12 â 10 AWG 2.26 â 6.64 mm² 5180 â 13100 CMA | Spade Terminal | Part Number: 2-35495-2 | Internal Number: 2-35495-2 | TE Connectivity | TE Store |
2-35495-2 Rohs Compliant: Yes |Amp Te Connectivity 2-35495-2 | Newark Electronics |
Spade Tongue Terminal 10-12AWG 19.61mm 9.53mm Tin Tape | Avnet America |
SOLIS SPD 12-10 10 | TE Connectivity 2-35495-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | Solistrand Series |
RoHS: | Unknown |
Product Range | Solistrand Series |
---|---|
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6.64mm² |
Stud Size - Metric | M5 |
Stud Size - Imperial | #10 |
Insulator Material | Uninsulated |
Insulator Colour | - |
Terminal Material | Copper |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-35495-2?
Additional datasheets, footprints and schematics for 2-35495-2 are listed on our Part Details page. You can also find images and similar parts to 2-35495-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-35495-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-35495-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-35495-2 fall under?
The 2-35495-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-35495-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-35495-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-35495-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-35495-2 have stock available?
Authorised distributors including TE Store, Powell Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 2-35495-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-35495-2 often in real-time on the comparison pages.
What if I can't find stock of 2-35495-2?
You can fill out our help required form which you can use to request a quote for 2-35495-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.