2-35346-1 Rings & Spades by TE Connectivity

PIDG 12-10 R 5/16; TAPE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.34

Distributor Stock
Logo for Farnell
Farnell
from US$1.44
No stock
Buy Now
Logo for TE Store
TE Store
from US$2.18
1,446
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.44
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.34
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.61
-
Buy Now

Specifications

Weight per Piece 3.172g
Inspection Slot No
Plating Material Tin, Copper
Terminal Angle Straight
Number of Holes 1
Terminal Orientation Straight
Terminal & Splice Type Ring Tongue
Wire Size 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG
Wire Insulation Diameter .17 – .3in, 4.32 – 7.62mm
Overall Length 35.96mm, 1.42in
Stud Diameter 8.33mm, .328in
Tongue Thickness .79mm, .031in
Wire Insulation Diameter (Max) .3in, 7.62mm
Voltage (Max) 300V
Current Rating 1A
Government Qualified No
Wire Insulation Support With
Heavy Duty No
Comment Oversize expansions provided in insulation only.
Packaging Quantity 1500
Packaging Method Tape Mounted
Insulated Yes
Shape Description RING-041
Wire/Cable Type Regular Wire
Stud Size 5/16, M8
Barrel Type Closed Barrel
Sealable No
Support Style Insulation Support
Operating Temperature Range 221°F, 105°C

Compatible Parts


Alternative Descriptions

PIDG 12-10 R 5/16 TAPE Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: M8 5/16 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Pidg Ring Tongue Terminal | Part Number: 2-35346-1 | Internal Number: 2-35346-1 | TE Connectivity | TE Store
Pidg 12-10 R 5/16 | Newark Electronics
PIDG Ring Tongue Terminal 10-12AWG Tin Tape Mounted | Avnet America
PIDG, 12-10 R 5/16 | RS Americas
PIDG 12-10 R 5/16 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-35346-1?

Additional datasheets, footprints and schematics for 2-35346-1 are listed on our Part Details page. You can also find images and similar parts to 2-35346-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-35346-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-35346-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-35346-1 fall under?

The 2-35346-1 is listed under Terminals & Splices > Rings & Spades.

Can I view similar or alternative parts?

You can view similar parts to 2-35346-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-35346-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-35346-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-35346-1 have stock available?

Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 2-35346-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-35346-1 often in real-time on the comparison pages.

What if I can't find stock of 2-35346-1?

You can fill out our help required form which you can use to request a quote for 2-35346-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay