Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 1 |
Number of Positions | 3 |
PCB Contact Termination Area Plating Material Thickness | 78.73µin, 2µm |
Mating Post Length | .456in, 11.6mm |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 30µin, .76µm |
Contact Layout | Inline |
Contact Retention Within Housing | Without |
Contact Current Rating (Max) | 30A |
Contact Mating Area Plating Material | Gold |
Contact Type | Tab |
Contact Base Material | Copper Alloy |
Contact Shape & Form | Rectangular |
Connector Width | .488in, 12.4mm |
PCB Thickness (Recommended) | 1.6 – 2.4mm, .062 – .094in |
コネクタの高さ | 32mm |
Connector Height | 1.25in, 32mm |
Connector Length | 38.52mm, 1.51in |
Operating Voltage | 630VDC, 630VAC |
Housing Material | Polyester - GF |
Centerline (Pitch) | 10.16mm, .399in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
PCB Mount Retention Type | Retention Leg |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Circuit Application | Power |
Packaging Method | Tube |
実装方法 | Tube |
Packaging Quantity | 12 |
Header Type | Shrouded |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.8mm, .149in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Dynamic D-5200 Hdr V Assy 3P |Amp Te Connectivity 2-353082-3 | Newark Electronics |
Conn Power M 3 POS 10.16mm Solder ST Thru-Hole 3 Terminal 1 Port Tube | Avnet America |
Where can I find additional details, specifications and documents for a 2-353082-3?
Additional datasheets, footprints and schematics for 2-353082-3 are listed on our Part Details page. You can also find images and similar parts to 2-353082-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-353082-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-353082-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-353082-3 fall under?
The 2-353082-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-353082-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-353082-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-353082-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-353082-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 2-353082-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-353082-3 often in real-time on the comparison pages.
What if I can't find stock of 2-353082-3?
You can fill out our help required form which you can use to request a quote for 2-353082-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.