Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.65
|
21
in stock
|
Buy Now | |
TE Store
from US$7.15
|
2,996
in stock
|
Buy Now | |
Newark Electronics
from US$5.21
|
719
in stock
|
Buy Now | |
Rapid Electronics
from US$5.76
|
719
in stock
|
Buy Now | |
Chip One Stop
from US$4.48
|
719
in stock
|
Buy Now | |
Avnet America
from US$3.90
|
-
|
Buy Now | |
RS Americas
from US$5.90
|
-
|
Buy Now | |
element14
from US$5.02
|
-
|
Buy Now | |
Boersig
from US$5.98
|
-
|
Buy Now | |
Farnell
from US$5.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material | Tin |
Mating Post Length | .456in, 11.6mm |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 15µin, .38µm |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Type | Tab |
PCB Contact Termination Area Plating Material Thickness | 78.73µin, 2µm |
Contact Current Rating (Max) | 30A |
Contact Shape & Form | Rectangular |
Connector Height | 32mm, 1.25in |
Connector Length | 1.51in, 38.52mm |
コネクタの高さ | 32mm |
Connector Width | .488in, 12.4mm |
PCB Thickness (Recommended) | 1.6 – 2.4mm, .062 – .094in |
Operating Voltage | 630VDC, 630VAC |
Housing Color | Black |
Centerline (Pitch) | 10.16mm, .399in |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Retention Leg |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Mating Retention | With |
PCB Mount Retention | With |
Circuit Application | Power |
Packaging Quantity | 12 |
Packaging Method | Tube |
実装方法 | Tube |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Cable-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Wire & Cable | Crimp |
Termination Post & Tail Length | .149in, 3.8mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DYNAMIC D-5200 HDR V ASSY 3P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 3 | Dynamic 5000 Hdr Assy | Part Number: 2-353082-2 | Internal Number: 2-353082-2 | TE Connectivity | TE Store |
Headers&wire Housings Hdr V Assy 3P |Amp Te Connectivity 2-353082-2 | Newark Electronics |
Headers&Wire Housings HDR V ASSY 3P | Rapid Electronics |
Header vert 3 way TAB 10.16mm Y key D-5 | RS |
Conn Power M 3 POS 10.16mm Solder ST Thru-Hole 3 Terminal 1 Port Tube | Avnet America |
Dynamic 5000,10.16mm Pitch 3 Way, Straight PCB Header, Solder Termination | TE Connectivity 2-353082-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | Dynamic 5000 Series |
RoHS: | Unknown |
Product Range | Dynamic 5000 Series |
---|---|
No. of Contacts | 3Contacts |
Gender | Header |
Pitch Spacing | 10.16mm |
Contact Termination Type | Through Hole |
No. of Rows | 1 Row |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-353082-2?
Additional datasheets, footprints and schematics for 2-353082-2 are listed on our Part Details page. You can also find images and similar parts to 2-353082-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-353082-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-353082-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-353082-2 fall under?
The 2-353082-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-353082-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-353082-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-353082-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-353082-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and RS have stock available or on a lead time for 2-353082-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-353082-2 often in real-time on the comparison pages.
What if I can't find stock of 2-353082-2?
You can fill out our help required form which you can use to request a quote for 2-353082-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.