Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.34
|
No stock
|
Buy Now | |
TE Store
from US$5.98
|
3,660
in stock
|
Buy Now | |
Newark Electronics
from US$5.23
|
336
in stock
|
Buy Now | |
Rapid Electronics
from US$3.89
|
336
in stock
|
Buy Now | |
Chip One Stop
from US$3.73
|
336
in stock
|
Buy Now | |
Distrelec
from US$3.67
|
336
in stock
|
Buy Now | |
RS
from US$1.71
|
-
|
Buy Now | |
Avnet America
from US$3.25
|
-
|
Buy Now | |
TTI Europe
from US$2.89
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Preloaded | Yes |
Keying | Y |
Number of Rows | 1 |
Panel Gasket | Without |
PCB Mount Orientation | Vertical |
Contact Style | Straight |
Shunts/Shorting Bars | Without |
Tail Plating Thickness | 2µm, 78.74µin |
Contact Plating Material | Gold |
Contact Layout | Inline |
Tail Plating Material | Tin |
Contact Current Rating (Max) | 30A |
Multiple Contact Types | Without |
端子のタイプ | Tab |
Contact Transmits (Typical) | Power |
Width | .488in |
Tail Length | 3.8mm, .149in |
PCB Thickness (Recommended) | 1.6 – 2.4mm, .063 – .095in |
Height | 32mm, 1.25in |
幅 | 12.4mm |
Length | 1.15in, 29.36mm |
Operating Voltage | 630VDC, 630VAC |
Housing Color | Black |
Housing Material | Polyester GF |
Centerline (Pitch) | .4in, 10.16mm |
UL File Number | E28476 |
UL Rating | Recognized |
Agency/Standard | UL, CSA |
UL-Brandschutzklasse | UL 94V-0 |
CSA File Number | LR7189 |
CSA Rating | Certified |
VDE Tested | No |
Mating Retention | With |
Contact Retention | Without |
Mating Retention Type | Latch |
PCB Mount Retention Type | Retention Leg |
Lock Type | Latch |
Mating Alignment Type | Keyed |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
For Use With | Receptacle Housing |
Assembly Integration Feature | Without |
Halogen Free | Yes |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 16 |
Series Number | 5000 |
Header Type | Shrouded |
Connector Style | Plug |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Insertion Force | Standard |
Shielded | No |
Connector Type | Header |
Connector System | Wire-to-Board |
Strain Relief | Without |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC D-5200 HDR V ASSY 2P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 2 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 2 | Header Assembly: Wire-To-Board & 20-45A & 250-630V | Part Number: 2-353080-2 | Internal Number: 2-353080-2 | TE Connectivity | TE Store |
Headers & Wire Housings Hdr V Assy 2P |Amp Te Connectivity 2-353080-2 | Newark Electronics |
Headers&Wire Housings HDR V ASSY 2P | Rapid Electronics |
TE Connectivity - AMP PCB Conn DYNAMIC D-5200 HDR V ASSY 2P | Distrelec |
PIN HEADERS | Farnell |
Header vert 2 way TAB 10.16mm Y key D-5 | RS |
Conn Power HDR 2 POS 10.16mm Solder ST Thru-Hole 2 Terminal 1 Port Tube | Avnet America |
Where can I find additional details, specifications and documents for a 2-353080-2?
Additional datasheets, footprints and schematics for 2-353080-2 are listed on our Part Details page. You can also find images and similar parts to 2-353080-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-353080-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-353080-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-353080-2 fall under?
The 2-353080-2 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-353080-2 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-353080-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-353080-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-353080-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2-353080-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-353080-2 often in real-time on the comparison pages.
What if I can't find stock of 2-353080-2?
You can fill out our help required form which you can use to request a quote for 2-353080-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.