Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
14,500
in stock
|
Buy Now | |
TE Store
from US$0.66
|
7,435
in stock
|
Buy Now | |
element14
from US$0.36
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
RS Americas
from US$0.37
|
-
|
Buy Now | |
Boersig
from US$0.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stripe Color | Blue |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Weight per Piece | .247g |
Insulation Sleeve Color | Blue |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .031in, .79mm |
Stud Diameter | 4.3mm, .171in |
Wire Size | 1 – 2.5mm², 16 – 14AWG |
Wire Insulation Diameter (Max) | 4.9mm, .193in |
Wire Insulation Diameter | 3 – 4.9mm, .118 – .193in |
Overall Length | 22.1mm, .87in |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Terminal Features | Sheared |
Stud Size | M4, #8 |
Sealable | No |
Insulated | Yes |
Barrel Type | Closed Barrel |
Shape Description | RING-043 |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
Terminal, Ring Tongue, #8, 14Awg | Newark Electronics |
TAPE MOUNTED 16-14 F.E. TERMIN Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1 – 2.5 mm² Stud Size: M4 #8 Stud Diameter: 4.3 mm Closed Ring Tongue Terminal 16 – 14 AWG 1 – 2.5 mm² M4 | Ring Terminal | Part Number: 2-342143-1 | Internal Number: 2-342143-1 | 4.3 mm | TE Connectivity | TE Store |
TERMINAL, RING TONGUE, #8, 14AWG, BLUE | element14 |
Ring Tongue Terminal 14-16AWG 22.2mm 8.7mm Tin Tape | Avnet America |
Tape Mounted 16-14 F.E. Termin | TE Connectivity 2-342143-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-342143-1?
Additional datasheets, footprints and schematics for 2-342143-1 are listed on our Part Details page. You can also find images and similar parts to 2-342143-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-342143-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-342143-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-342143-1 fall under?
The 2-342143-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-342143-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-342143-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-342143-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-342143-1 have stock available?
Authorised distributors including Newark Electronics, TE Store, element14, Farnell and Avnet America have stock available or on a lead time for 2-342143-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-342143-1 often in real-time on the comparison pages.
What if I can't find stock of 2-342143-1?
You can fill out our help required form which you can use to request a quote for 2-342143-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.