Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Insulation Sleeve Color | Red |
Weight per Piece | .155g |
Stripe Color | Red |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .171in, 4.343mm |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Wire Size | 22 – 16AWG, .3 – 1.3mm² |
Overall Length | .86in, 21.87mm |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 5000 |
Stud Size | M4, #8 |
Wire/Cable Type | Regular Wire |
Terminal Features | Sheared |
Insulated | Yes |
Barrel Type | Closed Barrel |
Sealable | No |
Support Style | Insulation Support |
Shape Description | RING-043 |
Operating Temperature Range | 221°F, 105°C |
22 - 16, F. E. P. G., RING TNG TAPE MTD Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.3 mm² Stud Size: #8 M4 Stud Diameter: 4.34 mm Closed Ring Tongue Terminal 22 – 16 AWG .3 – 1.3 mm² #8 | Ring Terminal | Part Number: 2-342103-1 | Internal Number: 2-342103-1 | 4.34 mm | TE Connectivity | TE Store |
* Tape Mtd F.e. Rohs Compliant: Yes |Amp Te Connectivity 2-342103-1 | Newark Electronics |
Ring Tongue Terminal 16-22AWG 21.84mm 7.9mm Tin Tape Mounted | Avnet America |
22 - 16, F. E. P. G., Ring Tng Tape Mtd | TE Connectivity 2-342103-1 | RS Americas |
* TAPE MTD F.E. | Boersig |
Where can I find additional details, specifications and documents for a 2-342103-1?
Additional datasheets, footprints and schematics for 2-342103-1 are listed on our Part Details page. You can also find images and similar parts to 2-342103-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-342103-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-342103-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-342103-1 fall under?
The 2-342103-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-342103-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-342103-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-342103-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-342103-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 2-342103-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-342103-1 often in real-time on the comparison pages.
What if I can't find stock of 2-342103-1?
You can fill out our help required form which you can use to request a quote for 2-342103-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.