Prices starting from US$0.50
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.86 |
No stock
|
Buy Now | |
Chip One Stop | US$0.81 |
10,000
|
Buy Now | |
Distrelec | US$1.09 |
10,000
|
Buy Now | |
TE Store | US$1.92 |
5,000
|
Buy Now | |
Newark Electronics | US$0.50 |
950
|
Buy Now | |
Future Electronics | US$0.77 |
-
|
Buy Now | |
Avnet America | US$0.79 |
-
|
Buy Now | |
RS Americas | US$0.89 |
-
|
Buy Now | |
Boersig | US$0.91 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Weight per Piece | 1.188g |
---|---|
Inspection Slot | No |
Plating Material | Tin, Copper |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 2050 – 5180CMA, 1.04 – 2.62mm², 16 – 14AWG |
Wire Insulation Diameter (Max) | 4.9mm, .193in |
Stud Diameter | .39in, 9.91mm |
Overall Length | 1.25in, 31.7mm |
Wire Insulation Diameter | 3 – 4.9mm, .118 – .193in |
Tongue Thickness | .031in, .79mm |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | Yes |
Shape Description | RING-043 |
Stud Size | 3/8 |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
TE Connectivity - AMP Ring Terminal 2.62mm2 | Distrelec |
TERMINAL,PG R 16-14 3/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 2-34164-2 | Internal Number: 2-34164-2 | TE Connectivity | TE Store |
Terminal, Ring Tongue, 3/8", 14Awg, Blue | Newark Electronics |
PIDG Series 16-14 AWG Blue Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 14-16AWG 31.7mm 13.49mm Tin T/R | Avnet America |
Terminal, Pg R 16-14 3/8 | TE Connectivity 2-34164-2 | RS Americas |
TERMINAL,PG R 16-14 3-8 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2-34164-2?
Additional datasheets, footprints and schematics for 2-34164-2 are listed on our Part Details page. You can also find images and similar parts to 2-34164-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-34164-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-34164-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-34164-2 fall under?
The 2-34164-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-34164-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-34164-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-34164-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-34164-2 have stock available?
Authorised distributors including Chip One Stop, Distrelec, TE Store, Newark Electronics and Farnell have stock available or on a lead time for 2-34164-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-34164-2 often in real-time on the comparison pages.
What if I can't find stock of 2-34164-2?
You can fill out our help required form which you can use to request a quote for 2-34164-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.