Prices starting from US$0.17
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.27 |
No stock
|
Buy Now | |
TE Store | US$0.51 |
30,204
|
Buy Now | |
Boersig | US$0.23 |
10,000
|
Buy Now | |
TTI Europe | US$0.17 |
10,000
|
Buy Now | |
Newark Electronics | US$0.27 |
5,000
|
Buy Now | |
Chip One Stop | US$0.24 |
5,000
|
Buy Now | |
Distrelec | US$0.23 |
5,000
|
Buy Now | |
Heilind Electronics | US$0.26 |
1,500
|
Buy Now | |
Farnell | US$0.24 |
985
|
Buy Now | |
element14 | US$0.30 |
985
|
Buy Now | |
Heilind Electronics Asia | US$0.26 |
300
|
Buy Now | |
Future Electronics | US$0.19 |
-
|
Buy Now | |
Avnet America | US$0.21 |
-
|
Buy Now | |
RS Americas | US$0.29 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Inspection Slot | No |
---|---|
Weight per Piece | .891g |
Plating Material | Tin, Copper |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Wire Insulation Diameter (Max) | 4.9mm, .193in |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Stud Diameter | .171in, 4.34mm |
Wire Insulation Diameter | .118 – .193in, 3 – 4.9mm |
Overall Length | 22.12mm, .87in |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | Yes |
Shape Description | RING-043 |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Stud Size | #8, M4 |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PG R 16-14 8, TAPE Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: #8 M4 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 2-34160-1 | Internal Number: 2-34160-1 | TE Connectivity | TE Store |
Terminal,pg R 16-14 8, Tape |Amp Te Connectivity 2-34160-1 | Newark Electronics |
TE Connectivity - AMP Ring Terminal 2.62mm2 | Distrelec |
CUT STRIP- TERMINAL,PG R 16-14 8 | Heilind Electronics |
TERMINAL, RING TONGUE, 8, 14AWG, BLUE | Farnell |
Ring terminal, PLASTI-GRIP, blue, M4 | RS |
Plasti-Grip 16-14 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 14-16AWG 22.12mm 8.71mm Tin Tape | Avnet America |
Ring terminal, PLASTI-GRIP, blue, M4 | TE Connectivity 2-34160-1 | RS Americas |
TERMINAL,PG R 16-14 8 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8, 8 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Blue |
Insulator Material | Vinyl |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 2-34160-1?
Additional datasheets, footprints and schematics for 2-34160-1 are listed on our Part Details page. You can also find images and similar parts to 2-34160-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-34160-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-34160-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-34160-1 fall under?
The 2-34160-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-34160-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-34160-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-34160-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-34160-1 have stock available?
Authorised distributors including TE Store, Boersig, TTI Europe, Newark Electronics and Chip One Stop have stock available or on a lead time for 2-34160-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-34160-1 often in real-time on the comparison pages.
What if I can't find stock of 2-34160-1?
You can fill out our help required form which you can use to request a quote for 2-34160-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.